location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch PHS9460 hair styling tool Straightening iron Warm Black, Purple 31 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PHS9460
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PHS9460
Category:
Appliances such as tongs and curlers used for hair styling.
Hair Styling Tools Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19046
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Nov 2020 16:20:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bosch PHS9460 hair styling tool Straightening iron Warm Black, Purple 31 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Straightening iron Technology: Warm Purpose: Wet hair
  • - Hair straightening
  • - Ceramic heating system
  • - Auto power off
  • - 31 W
  • - Black, Purple
More>>>
Short summary description Bosch PHS9460 hair styling tool Straightening iron Warm Black, Purple 31 W:
This short summary of the Bosch PHS9460 hair styling tool Straightening iron Warm Black, Purple 31 W data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch PHS9460, Straightening iron, Warm, Wet hair, 200 °C, 25 s, Black, Purple

Long summary description Bosch PHS9460 hair styling tool Straightening iron Warm Black, Purple 31 W:
This is an auto-generated long summary of Bosch PHS9460 hair styling tool Straightening iron Warm Black, Purple 31 W based on the first three specs of the first five spec groups.

Bosch PHS9460. Type: Straightening iron, Technology: Warm, Purpose: Wet hair. Product colour: Black, Purple. Power: 31 W. Temperature: 140 °C

Performance
Type *
Straightening iron
Technology *
Warm
Hair straightening *
Yes
Hair curling *
No
Hair texturizing *
No
Hair drying *
No
Purpose
Wet hair
Temperature (max)
200 °C
Heat up time to 100°C
25 s
Ionic function *
No
Ceramic heating system *
Yes
Design
Product colour *
Black, Purple
Overheat protection
Yes
Ergonomics
On/off switch
Yes
Auto power off *
Yes
Swivel cord
Yes
Indication light
Yes
Power
Power *
31 W
Features
Temperature
140 °C