location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

MediaRange MRB1240 ink cartridge 5 pc(s) Standard Yield Photo black, Photo cyan, Photo magenta, Photo yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MediaRange Check ‘MediaRange’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MRB1240
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MRB1240
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4260283115532
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MediaRange’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MediaRange: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:42:38
The date of the most recent change of this product data-sheet in Icecat.
MediaRange MRB1240 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points MediaRange MRB1240 ink cartridge 5 pc(s) Standard Yield Photo black, Photo cyan, Photo magenta, Photo yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Replaces: Brother® LC-1220, LC-1240 and LC-1280 series
  • - Full set with 5 single cartridges:
  • - 2x Black (BK), 28.5ml
  • - 1x Cyan (C), 18.5ml
  • - 1x Magenta (M), 18.5ml
  • - 1x Yellow (Y), 18.5ml
  • - specifically made for each printer model
  • - fast and easy replacement
  • - bright and rich colors
  • - excellent coverage and print quality
Long product name MediaRange MRB1240 ink cartridge 5 pc(s) Standard Yield Photo black, Photo cyan, Photo magenta, Photo yellow :
The long product name of MediaRange MRB1240 ink cartridge 5 pc(s) Standard Yield Photo black, Photo cyan, Photo magenta, Photo yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LC1220/1240/1280 - 2x BK 30ml & 1x C/M/Y 19ml
More>>>
Short summary description MediaRange MRB1240 ink cartridge 5 pc(s) Standard Yield Photo black, Photo cyan, Photo magenta, Photo yellow:
This short summary of the MediaRange MRB1240 ink cartridge 5 pc(s) Standard Yield Photo black, Photo cyan, Photo magenta, Photo yellow data-sheet is auto-generated and uses the product title and the first six key specs.

MediaRange MRB1240, Standard Yield, Photo black, Photo cyan, Photo magenta, Photo yellow, 57 ml, 55.5 ml, 5 pc(s), Multi pack

Long summary description MediaRange MRB1240 ink cartridge 5 pc(s) Standard Yield Photo black, Photo cyan, Photo magenta, Photo yellow:
This is an auto-generated long summary of MediaRange MRB1240 ink cartridge 5 pc(s) Standard Yield Photo black, Photo cyan, Photo magenta, Photo yellow based on the first three specs of the first five spec groups.

MediaRange MRB1240. Cartridge capacity: Standard Yield, Black ink volume: 57 ml, Supply type: Multi pack, Colour ink volume: 55.5 ml, Printing colours: Photo black, Photo cyan, Photo magenta, Photo yellow, Quantity per pack: 5 pc(s)

Country Distributor
Deutschland 1 distributor(s)