location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite VGA with Audio to HDMI Converter, Adapter for Stereo Audio and Video

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGA with Audio to HDMI Converter, Adapter for Stereo Audio and Video
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P116-000-HDMI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332180162 show
Category:
Device which converts video signals/data into other types of signals/data, or vice versa.
Video Signal Converters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127388
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 19:41:46
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1-year limited warranty
Long product name Tripp Lite VGA with Audio to HDMI Converter, Adapter for Stereo Audio and Video :
The long product name of Tripp Lite VGA with Audio to HDMI Converter, Adapter for Stereo Audio and Video. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VGA with Audio to HDMI Converter, Adapter for Stereo Audio and Video
More>>>
Tripp Lite VGA with Audio to HDMI Converter, Adapter for Stereo Audio and Video:
The official description of Tripp Lite VGA with Audio to HDMI Converter, Adapter for Stereo Audio and Video as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's P116-000-HDMI VGA + Audio to HDMI converter is the perfect solution for using your older laptop or PC with your new HDMI display. Simply connect your computers VGA and Audio ports to the converter, and the converter to the HDMI port on your display, and you are ready to go. No software or drivers required. If your computer has only a 3.5 mm. Mini Stereo Audio jack, connect it to the converter using a 3.5 mm. to RCA adapter cable such as Tripp Lite's P314-006. You can also convert the RGB Video and Stereo Audio signals on your DVD player, DVR, etc., for use on your HDMI display (Component Video to VGA adapter required) Furthermore, you reduce your equipment costs by eliminating the need to upgrade your computer's video card.

The P116-000-HDMI supports HD video resolutions up to 1080p, and computer video resolutions up to 1280 x 1024. Supports 24-bit True Color (8-bits per channel), and HDCP compliant.

- Connect your VGA laptop or PC to a HDMI display to enjoy high definition video and audio
- Convert the RGB Video and Stereo Audio signals from your DVD player, DVR, etc., for use on a HDMI display (Component Video to VGA adapter required)
- Plug-and-Play, no software or drivers required
- Supports HD video resolutions up to 1080p, and computer video resolutions up to 1280 x 1024
- Supports 24-bit True Color (8-bits per channel)
- Reduce equipment cost by eliminating the need to update your computer's video card
- HDCP compliant

Short summary description Tripp Lite VGA with Audio to HDMI Converter, Adapter for Stereo Audio and Video:
This short summary of the Tripp Lite VGA with Audio to HDMI Converter, Adapter for Stereo Audio and Video data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite VGA with Audio to HDMI Converter, Adapter for Stereo Audio and Video, Black, -15 - 55 °C, 88.9 mm, 69.8 mm, 31.8 mm, 180 g

Long summary description Tripp Lite VGA with Audio to HDMI Converter, Adapter for Stereo Audio and Video:
This is an auto-generated long summary of Tripp Lite VGA with Audio to HDMI Converter, Adapter for Stereo Audio and Video based on the first three specs of the first five spec groups.

Tripp Lite VGA with Audio to HDMI Converter, Adapter for Stereo Audio and Video. Product colour: Black. Width: 88.9 mm, Depth: 69.8 mm, Height: 31.8 mm. Package width: 169.9 mm, Package depth: 125 mm, Package height: 59.9 mm. Country of origin: China, Master (outer) case width: 315 mm, Master (outer) case length: 264.9 mm

Features
Product colour
Black
Operational conditions
Operating temperature (T-T)
-15 - 55 °C
Weight & dimensions
Width
88.9 mm
Depth
69.8 mm
Height
31.8 mm
Weight
180 g
Packaging data
Package width
169.9 mm
Package depth
125 mm
Package height
59.9 mm
Packaging data
Package weight
160 g
Logistics data
Country of origin
China
Master (outer) case width
315 mm
Master (outer) case length
264.9 mm
Master (outer) case height
190 mm
Master (outer) case gross weight
1.9 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332180169
Brand Image Product code Product Stock Price from
Tripp Lite P131-000-A-DISP HDMI to VGA Active Adapter Video Converter with Audio (F/M) Tripp Lite P131-000-A-DISP HDMI to VGA Active Adapter Video Converter with Audio (F/M)
(show image)
P131-000-A-DISP P131-000-A-DISP HDMI to VGA Active Adapter Video Converter with Audio (F/M) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite VGA with RCA Stereo Audio to HDMI Converter / Scaler Tripp Lite VGA with RCA Stereo Audio to HDMI Converter / Scaler
(show image)
P116-000-HDSC2 VGA with RCA Stereo Audio to HDMI Converter / Scaler 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P116-000-HDSC1 VGA with Audio to HDMI Converter with Scaler function Tripp Lite P116-000-HDSC1 VGA with Audio to HDMI Converter with Scaler function
(show image)
P116-000-HDSC1 P116-000-HDSC1 VGA with Audio to HDMI Converter with Scaler function 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)