location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung EP-WN900 Tablet White USB Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EP-WN900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EP-WN900EWEGBN
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung EP-WN900 Tablet White USB Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Tablet
  • - Charger type: Indoor
  • - Power source type: USB
  • - White
  • - Cable length: 1 m Contactless
  • - 5 V Maximum output voltage: 5 V
Long product name Samsung EP-WN900 Tablet White USB Indoor :
The long product name of Samsung EP-WN900 Tablet White USB Indoor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Charging Kit f/ Galaxy Note 3, White
More>>>
Samsung EP-WN900 Tablet White USB Indoor:
The official description of Samsung EP-WN900 Tablet White USB Indoor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Need to recharge? Just put the smartphone down on the charging pad - no more plugs, no more messy wires it’s that simple!
The GALAXY Note 3 S Charging Kit is the new standard in battery charging. Consisting of a charging cover and a charging pad, it gives you true wireless freedom.

Charging Has Never Been Easier
With the Wireless Charging Cover attached, simply put your GALAXY Note 3 onto the Wireless Charging Pad—and that’s it! Now you’re free from annoying leads and plugs, bad connections and all the hassles of traditional recharging. Now you’re truly free!
Wireless Charging Pad and Wireless Charging Cover sold separately.

Efficient Charging
The S Charging Kit delivers outstanding safety and is Qi-certified by WPC (Wireless Power Consortium), reducing power consumption by minimising heat generation and increasing charging efficiency.
Due to the magnetic field, S-Pen is not available during wireless charging.

Sophisticated Design
The slim wireless charging pad was carefully designed to be a perfect fit for the GALAXY Note 3 and allows you to easily check the charging progress through the LED indicator.

Stylish Fit
Replacing the stylish standard battery cover, the Wireless Charging Cover retains the sophisticated and slim feel of the GALAXY Note 3.

Short summary description Samsung EP-WN900 Tablet White USB Indoor:
This short summary of the Samsung EP-WN900 Tablet White USB Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung EP-WN900, Indoor, USB, 5 V, 1 m, White

Long summary description Samsung EP-WN900 Tablet White USB Indoor:
This is an auto-generated long summary of Samsung EP-WN900 Tablet White USB Indoor based on the first three specs of the first five spec groups.

Samsung EP-WN900. Charger type: Indoor, Power source type: USB, Charger compatibility: Tablet. Input voltage: 5 V, Maximum output voltage: 5 V. Cable length: 1 m, Product colour: White

Performance
Charger compatibility *
Tablet
Power source type *
USB
Micro-USB 2.0 ports quantity
1
Charger type *
Indoor
Operating principle
Contactless
Compatibility
Galaxy Note 3
Design
Product colour *
White
Cable length
1 m
Power
Input voltage
5 V
Power
Maximum output voltage
5 V
Output current
650 mA
Weight & dimensions
Width
91.8 mm
Depth
11.6 mm
Height
161.8 mm
Weight
123 g
Packaging data
Quantity per pack
1 pc(s)
Other features
USB ports quantity
1