location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SmartOnline 3-Phase Replacement Power module for SU10KRT3/1X UPS Bundle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartOnline 3-Phase Replacement Power module for SU10KRT3/1X UPS Bundle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU10KRT3/1XPM show
Show alternative article codes used in the online market place
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77898
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 06:36:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite SmartOnline 3-Phase Replacement Power module for SU10KRT3/1X UPS Bundle
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double-conversion (Online)
  • - 10 kVA 7000 W
  • - 240 V
  • - Rackmount/Tower Black
Warranty: 2-year limited warranty
Long product name Tripp Lite SmartOnline 3-Phase Replacement Power module for SU10KRT3/1X UPS Bundle :
The long product name of Tripp Lite SmartOnline 3-Phase Replacement Power module for SU10KRT3/1X UPS Bundle. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartOnline 3-Phase Replacement Power module for SU10KRT3/1X UPS Bundle
More>>>
Tripp Lite SmartOnline 3-Phase Replacement Power module for SU10KRT3/1X UPS Bundle:
The official description of Tripp Lite SmartOnline 3-Phase Replacement Power module for SU10KRT3/1X UPS Bundle as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

10,000 VA (10kVA) on-line, double-conversion UPS power module for spare or redundant UPS configurations involving SU10KRT3/1X UPS bundles. POWER MODULE ONLY.
- 10,000 VA (10kVA) on-line, double-conversion UPS power module for spare or redundant UPS configurations involving SU10KRT3/1X UPS bundles.
- POWER MODULE ONLY

Short summary description Tripp Lite SmartOnline 3-Phase Replacement Power module for SU10KRT3/1X UPS Bundle:
This short summary of the Tripp Lite SmartOnline 3-Phase Replacement Power module for SU10KRT3/1X UPS Bundle data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SmartOnline 3-Phase Replacement Power module for SU10KRT3/1X UPS Bundle, Double-conversion (Online), 10 kVA, 7000 W, 220 V, 240 V, 200 V

Long summary description Tripp Lite SmartOnline 3-Phase Replacement Power module for SU10KRT3/1X UPS Bundle:
This is an auto-generated long summary of Tripp Lite SmartOnline 3-Phase Replacement Power module for SU10KRT3/1X UPS Bundle based on the first three specs of the first five spec groups.

Tripp Lite SmartOnline 3-Phase Replacement Power module for SU10KRT3/1X UPS Bundle. UPS topology: Double-conversion (Online), Output power capacity: 10 kVA, Output power: 7000 W. AC outlet types: Terminal. Battery voltage: 240 V. Form factor: Rackmount/Tower, Product colour: Black. Weight: 28 kg, Package weight: 30.9 kg

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
10 kVA
Output power *
7000 W
Input operation voltage (min) *
220 V
Input operation voltage (max) *
240 V
Output operation voltage (min)
200 V
Output operation voltage (max)
240 V
Ports & interfaces
AC outlet types
Terminal
Battery
Battery voltage
240 V
Design
Form factor *
Rackmount/Tower
Product colour *
Black
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Weight
28 kg
Package weight
30.9 kg
Brand Image Product code Product Stock Price from
Tripp Lite SmartOnline 120V 2.2kVA 1.6kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard pre-installed, 2U Rack/Tower, USB, DB9 Serial Tripp Lite SmartOnline 120V 2.2kVA 1.6kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard pre-installed, 2U Rack/Tower, USB, DB9 Serial
(show image)
SU2200RTXL2UN SmartOnline 120V 2.2kVA 1.6kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard pre-installed, 2U Rack/Tower, USB, DB9 Serial 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartOnline 100-120V 1.5kVA 1.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard pre-installed, 2U Rack/Tower, USB, DB9 Serial Tripp Lite SmartOnline 100-120V 1.5kVA 1.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard pre-installed, 2U Rack/Tower, USB, DB9 Serial
(show image)
SU1500RTXL2UN SmartOnline 100-120V 1.5kVA 1.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard pre-installed, 2U Rack/Tower, USB, DB9 Serial 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartOnline 208/240, 230V 6kVA 4.2kW Double-Conversion UPS, 6U Rack/Tower, Extended Run, Oversize Batteries, Network Card Slot, DB9, Hardwire Tripp Lite SmartOnline 208/240, 230V 6kVA 4.2kW Double-Conversion UPS, 6U Rack/Tower, Extended Run, Oversize Batteries, Network Card Slot, DB9, Hardwire
(show image)
SU6000RT3UHVXL SmartOnline 208/240, 230V 6kVA 4.2kW Double-Conversion UPS, 6U Rack/Tower, Extended Run, Oversize Batteries, Network Card Slot, DB9, Hardwire 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartOnline 100-127V 3kVA 2.7kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 3U Rack, LCD display, USB, DB9 Serial Tripp Lite SmartOnline 100-127V 3kVA 2.7kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 3U Rack, LCD display, USB, DB9 Serial
(show image)
SU3000RTXLCD3U SmartOnline 100-127V 3kVA 2.7kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 3U Rack, LCD display, USB, DB9 Serial 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartOnline 110-120V 3kVA 2.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 3U Rack/Tower, USB, DB9 Serial, Hardwire Tripp Lite SmartOnline 110-120V 3kVA 2.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 3U Rack/Tower, USB, DB9 Serial, Hardwire
(show image)
SU3000RTXR3UHW SmartOnline 110-120V 3kVA 2.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 3U Rack/Tower, USB, DB9 Serial, Hardwire 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartOnline 20kVA 16kW Modular 3-Phase UPS System, Double-Conversion UPS, Network Card Slot, DB9 Serial Tripp Lite SmartOnline 20kVA 16kW Modular 3-Phase UPS System, Double-Conversion UPS, Network Card Slot, DB9 Serial
(show image)
SU20KX SmartOnline 20kVA 16kW Modular 3-Phase UPS System, Double-Conversion UPS, Network Card Slot, DB9 Serial 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU20KRTHW SmartOnline 200-240V, 20kVA 18kW Double-Conversion UPS, N+1, 12U, Network Card Slot, USB, DB9, Bypass, Hardwire Tripp Lite SU20KRTHW SmartOnline 200-240V, 20kVA 18kW Double-Conversion UPS, N+1, 12U, Network Card Slot, USB, DB9, Bypass, Hardwire
(show image)
SU20KRTHW SU20KRTHW SmartOnline 200-240V, 20kVA 18kW Double-Conversion UPS, N+1, 12U, Network Card Slot, USB, DB9, Bypass, Hardwire 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU20KRTG SmartOnline 200-240V 20kVA 18kW Double-Conversion UPS, N+1, 12U, Network Card Slot, USB, DB9, Bypass Switch, C19 Tripp Lite SU20KRTG SmartOnline 200-240V 20kVA 18kW Double-Conversion UPS, N+1, 12U, Network Card Slot, USB, DB9, Bypass Switch, C19
(show image)
SU20KRTG SU20KRTG SmartOnline 200-240V 20kVA 18kW Double-Conversion UPS, N+1, 12U, Network Card Slot, USB, DB9, Bypass Switch, C19 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU16KRTHW SmartOnline 200-240V 16kVA 14.4kW Double-Conversion UPS, N+1, 12U, Network Card Slot, USB, DB9, Bypass Switch, Hardwire Tripp Lite SU16KRTHW SmartOnline 200-240V 16kVA 14.4kW Double-Conversion UPS, N+1, 12U, Network Card Slot, USB, DB9, Bypass Switch, Hardwire
(show image)
SU16KRTHW SU16KRTHW SmartOnline 200-240V 16kVA 14.4kW Double-Conversion UPS, N+1, 12U, Network Card Slot, USB, DB9, Bypass Switch, Hardwire 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU16KRTG SmartOnline 200-240V 16kVA 14.4kW Double-Conversion UPS, N+1, 12U, Network Card Slot, USB, DB9, Bypass Switch, C19 Tripp Lite SU16KRTG SmartOnline 200-240V 16kVA 14.4kW Double-Conversion UPS, N+1, 12U, Network Card Slot, USB, DB9, Bypass Switch, C19
(show image)
SU16KRTG SU16KRTG SmartOnline 200-240V 16kVA 14.4kW Double-Conversion UPS, N+1, 12U, Network Card Slot, USB, DB9, Bypass Switch, C19 0.00
(excl. VAT)
0 (incl. VAT)