location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-T70II (024B0) 180 x 180 DPI Wired Thermal POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-T70II (024B0)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CD38024B0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946536675
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122206
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson TM-T70II (024B0) 180 x 180 DPI Wired Thermal POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal POS printer
  • - 180 x 180 DPI
  • - Connectivity technology: Wired
  • - USB port
  • - Grey
  • - 1.7 kg
Long product name Epson TM-T70II (024B0) 180 x 180 DPI Wired Thermal POS printer :
The long product name of Epson TM-T70II (024B0) 180 x 180 DPI Wired Thermal POS printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TM-T70II (024B0) - POWERED USB + BUILT-IN USB, NO PS, EDG
More>>>
Epson TM-T70II (024B0) 180 x 180 DPI Wired Thermal POS printer:
The official description of Epson TM-T70II (024B0) 180 x 180 DPI Wired Thermal POS printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy-to-use
Ideal for restaurants, retailers and the hospitality industry, this POS receipt printer conveniently sits underneath your counter, as it is the same height as most cash drawers, and saves you valuable desktop space. Combined with a wide range of connectivity options (USB, Ethernet and Wi-Fi) this receipt printer offers you the flexibility to set up and operate wherever is most convenient for you. Wires and cables are also protected from accidental spillages thanks to the optional protective.

Long-lasting
This receipt printer is ideal for busy environments that demand consistent, high volume printing. It features an improved printing mechanism life of up to 17 million lines, as well as a printhead life cycle of 120km and auto cutter that can carry on working for up to 1.7 million transactions.

Save money
With the margin-less paper saving function, you can print receipts right up to the edge. This helps save you money, as you are able to print more receipts per roll, and can be an effective eco-friendly addition to your business.

High quality receipt printouts
The TM-T70II is able to print receipts in different shades of grey. Advanced graphic and barcode printing capabilities allow for highly customized layouts. Logos and promotional messages can be added with ease.

Short summary description Epson TM-T70II (024B0) 180 x 180 DPI Wired Thermal POS printer:
This short summary of the Epson TM-T70II (024B0) 180 x 180 DPI Wired Thermal POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-T70II (024B0), Thermal, POS printer, 180 x 180 DPI, 250 mm/sec, 8.3 cm, 80 mm

Long summary description Epson TM-T70II (024B0) 180 x 180 DPI Wired Thermal POS printer:
This is an auto-generated long summary of Epson TM-T70II (024B0) 180 x 180 DPI Wired Thermal POS printer based on the first three specs of the first five spec groups.

Epson TM-T70II (024B0). Print technology: Thermal, Type: POS printer, Maximum resolution: 180 x 180 DPI. Maximum roll diameter: 8.3 cm, Supported paper width: 80 mm. Connectivity technology: Wired, USB connector: USB Type-B, Standard interfaces: USB. Sound pressure level (printing): 55 dB, Mean time between failures (MTBF): 360000 h, Country of origin: China. Product colour: Grey

Printing
Maximum resolution
180 x 180 DPI
Print speed
250 mm/sec
Print technology *
Thermal
Type *
POS printer
Paper handling
Maximum roll diameter
8.3 cm
Supported paper width
80 mm
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
USB connector
USB Type-B
Bluetooth
No
Connectivity technology *
Wired
Standard interfaces
USB
Network
Ethernet LAN *
No
Wi-Fi *
No
Features
Sound pressure level (printing)
55 dB
Mean time between failures (MTBF)
360000 h
Country of origin
China
Safety
EN, TÜV, GOST-R
Certification
CE, EN55022 Class A
Design
Product colour *
Grey
Power
USB powered
Yes
Power consumption
100 mA
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operational conditions
Storage temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
125 mm
Depth
194 mm
Height
114 mm
Weight
1.7 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
190 mm
Package depth
250 mm
Package height
240 mm
Package weight
2.2 kg
Print technology
Column capacity
80 mm, 56 / 42
Logistics data
Products per pallet
112 pc(s)
Products per pallet layer
16 pc(s)
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
181.6 cm
Products per pallet (UK)
168 pc(s)
Products per pallet layer (UK)
24 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
181.6 cm
Other features
Dimensions (WxDxH)
125 x 194 x 114 mm
Buffer size
4 KB
Country Distributor
Deutschland 1 distributor(s)