NGS logo

NGS SAPPHIRE 12" 30.5 cm (12") Ladies case Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114305
Info modified on:
21 Oct 2022, 10:14:32
Short summary description NGS SAPPHIRE 12" 30.5 cm (12") Ladies case Black:

NGS SAPPHIRE 12", Ladies case, 30.5 cm (12"), 1.3 kg

Long summary description NGS SAPPHIRE 12" 30.5 cm (12") Ladies case Black:

NGS SAPPHIRE 12". Case type: Ladies case, Maximum screen size: 30.5 cm (12"). Weight: 1.3 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.