location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 1 Port ExpressCard Laptop Parallel Adapter Card - SPP/EPP/ECP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Port ExpressCard Laptop Parallel Adapter Card - SPP/EPP/ECP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC1PECPS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030832793 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117993
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:35:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 1 Port ExpressCard Laptop Parallel Adapter Card - SPP/EPP/ECP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Host interface: ExpressCard
  • - Output interface: Parallel
  • - 0.0015 Gbit/s
  • - Black
Warranty: 2 Year Warranty
Long product name StarTech.com 1 Port ExpressCard Laptop Parallel Adapter Card - SPP/EPP/ECP :
The long product name of StarTech.com 1 Port ExpressCard Laptop Parallel Adapter Card - SPP/EPP/ECP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 1 Port ExpressCard Laptop Parallel Adapter Card - SPP/EPP/ECP - ExpressCard 54 Serial Card - Parallel ExpressCard
More>>>
StarTech.com 1 Port ExpressCard Laptop Parallel Adapter Card - SPP/EPP/ECP:
The official description of StarTech.com 1 Port ExpressCard Laptop Parallel Adapter Card - SPP/EPP/ECP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add an IEEE 1284 Parallel port to your laptop computer via an ExpressCard slot

The EC1PECPS 1 Port ExpressCard Laptop Parallel Adapter Card turns an ExpressCard slot into an IEEE 1284 Parallel port, allowing you to connect parallel devices to a laptop computer. The ExpressCard Parallel card is PCI Express (x1) based, ensuring faster data transfer rates between host and peripheral as compared to a USB-based ExpressCard; providing a cost-effective way to bridge the compatibility gap between your laptop and legacy devices. A convenient solution for adding a parallel printer or scanner, simply insert the adapter (EC1PECPS) into an available 34mm or 54mm ExpressCard slot and connect your parallel device to the adapter’s SPP/EPP/ECP parallel port. The adapter card is WHQL certified, so driver installation is automated for a simple plug-and-play solution. Backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Extend the life of existing legacy parallel devices by supporting connection to newer laptops with ExpressCard slots
- Supports SPP, EPP and ECP communication modes for maximum compatibility with your parallel peripherals
- Broad operating system compatibility and WHQL signed drivers for an easy plug and play installation

Short summary description StarTech.com 1 Port ExpressCard Laptop Parallel Adapter Card - SPP/EPP/ECP:
This short summary of the StarTech.com 1 Port ExpressCard Laptop Parallel Adapter Card - SPP/EPP/ECP data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 1 Port ExpressCard Laptop Parallel Adapter Card - SPP/EPP/ECP, ExpressCard, Parallel, Black, 0.0015 Gbit/s, 44 mm, 115 mm

Long summary description StarTech.com 1 Port ExpressCard Laptop Parallel Adapter Card - SPP/EPP/ECP:
This is an auto-generated long summary of StarTech.com 1 Port ExpressCard Laptop Parallel Adapter Card - SPP/EPP/ECP based on the first three specs of the first five spec groups.

StarTech.com 1 Port ExpressCard Laptop Parallel Adapter Card - SPP/EPP/ECP. Host interface: ExpressCard, Output interface: Parallel. Product colour: Black. Data transfer rate (max): 0.0015 Gbit/s. Width: 44 mm, Depth: 115 mm, Height: 20 mm. Package width: 175 mm, Package depth: 145 mm, Package height: 32 mm

Ports & interfaces
Host interface *
ExpressCard
Output interface *
Parallel
Design
Product colour
Black
Features
Data transfer rate (max)
0.0015 Gbit/s
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
44 mm
Depth
115 mm
Height
20 mm
Weight
40 g
Packaging data
Package width
175 mm
Package depth
145 mm
Package height
32 mm
Package weight
213 g
Brand Image Product code Product Stock Price from
StarTech.com 1 Port ExpressCard Parallel Laptop Adapter Card interface cards/adapter StarTech.com 1 Port ExpressCard Parallel Laptop Adapter Card interface cards/adapter
(show image)
EC1UP 1 Port ExpressCard Parallel Laptop Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)