location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Orion Pro Headset Wired Head-band Gaming Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Orion Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90YH0021-M8UA00
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51090
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2022 16:02:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Orion Pro Headset Wired Head-band Gaming Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Red Gaming Head-band Headset
  • - Wired 3.5 mm connector USB connectivity
  • - Circumaural 20 - 20000 Hz 32 Ω 100 dB
  • - -30 dB
Long product name ASUS Orion Pro Headset Wired Head-band Gaming Black, Red :
The long product name of ASUS Orion Pro Headset Wired Head-band Gaming Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Orion PRO - 50 mm, USB/3.5mm, 100 dB, 50 mW, 2.5m, 268g, Black/Red
More>>>
ASUS Orion Pro Headset Wired Head-band Gaming Black, Red:
The official description of ASUS Orion Pro Headset Wired Head-band Gaming Black, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Driver-free ROG Spitfire USB audio processor, immersive audio and absolute comfort for long gaming sessions

- Exclusive ROG Spitfire USB audio processor – driver-free hardware DSP (digital signal processor)
- 7.1 virtual surround, headphone amplifier, and FPS EQ one-click gaming sound enhancement modes
- True to life in-game audio detail with big 50mm neodymium magnet drivers
- Full battlefield focus with effective 30dB noise isolation
- Full size 100mm over-ear cushions with perfect snug fit for prolonged gaming sessions


Win with Style. Perform in Comfort

The Orion PRO full-size gaming headset is designed to provide gaming enthusiasts with the finest audio immersion and positioning needed in any game and at any location. After extensive research and development and taking customer feedback into account, the ROG team concluded that user comfort is key when it comes to gaming headsets. As such, ROG Orion PRO possesses 100mm over-ear cushions for greater comfort, and bring immersive audio with large 50mm neodymium drivers.

ROG Spitfire USB audio processor - powerful driver-free hardware DSP
ROG Orion PRO adds the ROG Spitfire USB audio processor, which works at the hardware level and requires no driver install. Its powerful hardware digital signal processing design contributes to quicker setup in gaming events, and complies with the most professional gaming venues.

The ROG Spitfire provides gamers with easy-reach access to game-enhancing sound technologies: FPS EQ for better audio positioning in first person shooters, 7.1 virtual surround, and headphone amplifier. Each has a dedicated one-click on/off button, with no need to enter any software interface.

FPS mode: take the opposition by surprise
FPS EQ has been developed by analyzing the audio characteristics of several leading first person shooters, with advanced sound algorithms built into the hardware to improve equalization and bring out details with better clarity. Gamers can hear opponent movements, gunfire, call-outs, and other auditory cues with better directional precision, contributing to successful play.

7.1 virtual surround mode: be immersed in the battle
The 7.1 virtual surround mode presents lifelike and distortion-free in-game surround. Its design optimizes surround effects originally not programmed specifically for games, resulting in more natural and balanced enveloping in-game audio.

Headphone amplifier mode: pumps up fine but critical auditory clues
The ROG Spitfire’s integrated headphone amplifier features ROG engineering that boosts in-game sound detail, and has been tailor-made to match the tonal performance of ROG gaming headsets, as opposed to off-the-shelf headphone amplifiers.

Short summary description ASUS Orion Pro Headset Wired Head-band Gaming Black, Red:
This short summary of the ASUS Orion Pro Headset Wired Head-band Gaming Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Orion Pro, Wired, Gaming, 20 - 20000 Hz, 268 g, Headset, Black, Red

Long summary description ASUS Orion Pro Headset Wired Head-band Gaming Black, Red:
This is an auto-generated long summary of ASUS Orion Pro Headset Wired Head-band Gaming Black, Red based on the first three specs of the first five spec groups.

ASUS Orion Pro. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Cable length: 2.5 m. Weight: 268 g. Product colour: Black, Red

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Gaming
Headset type
Binaural
Product colour *
Black, Red
Cable length
2.5 m
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
USB connectivity
Yes
Headphones
Ear coupling *
Circumaural
Headphones
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Headphone sensitivity
100 dB
Magnet type
Neodymium
Driver unit
5 cm
Microphone
Microphone sensitivity
-30 dB
Microphone noise-canceling
Yes
Weight & dimensions
Weight
268 g
Packaging content
Quick start guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-10-05 03:04:06
Uk has collected 39 expert reviews for ASUS Orion Pro Headset Wired Head-band Gaming Black, Red and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
techradar.com
Updated:
2013-10-05 03:03:55
Asus has long been seen as a top motherboard and graphics card manufacturer, but increasingly it's diverging out into a much broader space. We've seen it produce fantastic laptops and recently some excellent 120Hz monitors. It's also been quietly producin...
Good Good sound quality, Sound enhancements can be turned off and on, Comfy for long periods: Bundled soundcard...
Bad Dynamic volume shenanigans, Headphone amp doesn't add much...
70%
hardwarecanucks.com
Updated:
2013-10-05 03:04:00
ASUS’ new Orion Pro headset combines the versatility of a USB powered virtual 7.1 surround sound environment with the high quality aspect of an analog connection. All of this is offered in a unique package that doesn’t require drivers to function prop...
Bottom line The Orion Pro may not be Asus’ first foray into the headset arena but it is easily their best effort to date. With it, they have let gaming enthusiasts know the Vulcan wasn’t just a onetime deal and there’s a new long-term player in the wearable audio...
0%
hardwareheaven.com
Updated:
2013-10-05 03:04:00
Video review without text...
90%
kitguru.net
Updated:
2013-10-05 03:04:04
Today we are going to look at the latest gaming headset from Asus, the Orion Pro. Like the models we’ve seen previously, this falls under the ‘Republic of Gamers’ brand. As a result, we have high expectations for the headset as it must reflect the...
Good Interesting design, Solidly built, Exemplary performance, FPS mode for gaming, Virtual surround sound...
Bad Matte finish marks easily, Fairly expensive...
Bottom line Once again, Asus have created an excellent headset which ticks all the boxes when it comes to design, quality and performance.  The aesthetic design of the Orion Pro has been toned down compared to the Vulcan Pro which gives the headset a more executive a...
90%
uk.hardware.info
Updated:
2014-02-27 01:09:26
Asus and Thrustmaster sent us very similar gaming headsets in terms of pricing and features. Both are large and black with red highlights, and have a boom microphone. On paper the Thrustmaster Y250-C has the wider frequency response. Hardware.Info teste...
0%
overclockersclub.com
Updated:
2014-03-13 01:05:48
ASUS's Republic of Gamers (ROG) series has some of the highest quality, top-end peripherals on the market for gamers. Today, we'll take a look at the newest member of headset crew, the ROG Orion Pro Gaming Headset. The Orion Pro has 50mm drivers on a stan...
Good Price (I don't think I've ever said this), Quality sound – full range with multiple applications, Retractable mic, great for travel and nongaming purposes.
Bad Sweaty ears? Pleather ear caps can take their toll after hours of game play...
Bottom line Having completely despised the Vulcan ANC headset from ASUS, I honestly expected – and was ready to – hate this headset as well. However, I was completely blown away by the ROG Orion Pro headset. It was beyond my expectations in sound, depth, and overall...
0%
techradar.com/au/
Updated:
2014-04-11 01:04:50
Asus has long been seen as a top motherboard and graphics card manufacturer, but increasingly it's diverging out into a much broader space. We've seen it produce fantastic laptops and recently some excellent 120Hz monitors. It's also been quietly producin...
Good Good sound quality, Sound enhancements can be turned off and on, Comfy for long periods: Bundled soundcard...
Bad Dynamic volume shenanigans, Headphone amp doesn't add much...
70%
pinoyunboxing.com
Updated:
2016-12-01 04:15:42
Expert video review...
0%
goldfries.com
Updated:
2016-12-01 04:15:42
goldfries.com reviewed the Vulcan Pro not long ago but that was a rather pricey (but good!) headset. If that's beyond your league then maybe you should look at the Orion Pro.Unlike the Vulcan Pro, the Orion Pro does not come with any hard cover case. It's...
Bottom line Overall it's still a solid gaming headset. Why am I comparing it with the Vulcan Pro so much?Well think about it this way, you're getting most of the goodies you can get from the Vulcan Pro, losing out by having audio quality that's rich but just not as r...
0%
tbreak.ae
Updated:
2016-12-01 04:15:43
Features The ASUS Orion Pro gaming headset is designed to provide you with a larger than life experience. Firstly it has 50mm neodymium drivers, one of largest in this segment of headphones, with even larger 100mm earcups. The main headline in the Orio...
Bottom line In all honesty I actually enjoyed the ASUS Orion Pro without the Spitfire USB amplifier, even in games. Sure, the AMP mode gives a nice boost to the audio, but at the cost of clarity. The Surround mode is average at best, while the FPS mode admittedly do...
70%
guru3d.com
Updated:
2013-10-05 03:03:52
Today we're pleased to bring you a review of the ASUS ROG ORION PRO gaming headset. It did take quite a while to get them here in North America, but after I have had an extended chance to play with them, they're here and they are good. Speaking of the wor...
Bottom line Highly Recommended Special thanks to Hilbert and ASUS for making this review happen. Our moment of Zen: +++BAM...
80%
benchmarkreviews.com
Updated:
2013-10-05 03:03:55
Manufacturer: ASUSTeK Computer Inc.Product Name: Orion Pro Gaming HeadsetModel Number: ORION-PRO/BLK/ALW+UBW/ASUPC: 886227266425Price As Tested: $129.65 (Amazon) Full Disclosure: The product sample used in this article has been provided by ASUS. In t...
Good FPS mode maximizes sound positioning, Retractable microphone, 7.1 Virtual surround provides excellent game and multimedia audio, No additional software/drivers required, 30dB passive noise cancellation, Very light headset, Extremely comfortable, ROG Spitfire audio processor, 2.5m braided cord...
Bad Ear cups do not swivel laterally, No software/drivers for customization...
Bottom line No matter what application I had opened, the ASUS Orion Pro gaming headset performed brilliantly. The 50mm neodymium magnet speaker drivers deliver the 7.1 Virtual surround that brings audio to life. The 30dB of passive noise cancellation does a better...
91%
lanoc.org
Updated:
2013-10-05 03:03:55
When it comes to gaming, you only use two senses: sight and sound. While a great monitor, or an Eyefinity/nVidia surround setup can cost you $500 or more, a top of the line headset won't cost nearly that. Asus has sent over one of their Republic of Gamer...
Bottom line All in all I was very pleased with the Asus Orion Pro. It is the only headset that I have ever had that has come close to the comfort level of the Razer Carcharias, and it may even be more comfortable (this is yet to be decided). The sound quality with t...
0%
tbreak.ae
Updated:
2013-10-05 03:03:57
FeaturesThe ASUS Orion Pro gaming headset is designed to provide you with a larger than life experience. Firstly it has 50mm neodymium drivers, one of largest in this segment of headphones, with even larger 100mm earcups.The main headline in the Orion...
Good Great stereo sound with analog mode; Large drivers provide loud sound without distortion (analog); Comfortable earcups; Solid build...
Bad Muffled audio with USB compared to analog mode; Priced on the higherend without giving audio quality expected from the amplifier.
Bottom line In all honesty I actually enjoyed the ASUS Orion Pro without the Spitfire USB amplifier, even in games. Sure, the AMP mode gives a nice boost to the audio, but at the cost of clarity. The Surround mode is average at best, while the FPS mode admittedly...
70%
Bit-Tech.net
Updated:
2013-10-05 03:04:06
inc VAT) Currently unavailableAsus's remains our headset of choice here at , thanks to its wonderful sound quality, comfort and competitive £80 price. As Asus's last foray into the world of gaming headsets was so successful, we were keen to see w...
Bottom line There's a lot to like about the Orion Pro headset. Importantly, sound quality is decent and it also provides a comfortable experience even in extended sessions. The USB sound processor is a great addition too, making the process of sound adjustment simple...
85%
neoseeker.com
Updated:
2014-01-23 01:05:24
If you're a gamer and share accomodations with any sort of roommate a headset is a must. But your headset can't pale in comparison to your 5.1 surround sound audio setup; on the contrary, you're gonna want a gaming headset that sounds absolutely amazing...
Bottom line This is the second ASUS headset I've used that comes with a $120 price tag and I must say, this is the better of the two. Compared to the Vulcan ANC , the Orion Pro offers much more comfort and in my opinion, better sound quality. The additional Spitfire...
0%
tbreak.ae
Updated:
2014-01-24 01:09:49
Features The ASUS Orion Pro gaming headset is designed to provide you with a larger than life experience. Firstly it has 50mm neodymium drivers, one of largest in this segment of headphones, with even larger 100mm earcups. The main headline in the Orio...
Bottom line In all honesty I actually enjoyed the ASUS Orion Pro without the Spitfire USB amplifier, even in games. Sure, the AMP mode gives a nice boost to the audio, but at the cost of clarity. The Surround mode is average at best, while the FPS mode admittedly do...
70%
hitechlegion.com
Updated:
2014-01-30 01:04:16
In the world of gaming, lively sound is very desirable with exaggerated transients and dynamic range. This isn't the case at all for music. You don't want an acoustic piano sounding like it is being played with a sledgehammer. You want to hear the nuances...
Bottom line The Orion headset by itself is a fantastic sounding gaming headset. When you add the extra power and effects of the Spitfire USB, you have a truly great setup. I literally got lost in games for a couple of hours at a time just enjoying the open, expansi...
0%
goldfries.com
Updated:
2014-02-07 01:23:49
goldfries.com reviewed the Vulcan Pro not long ago but that was a rather pricey (but good!) headset. If that's beyond your league then maybe you should look at the Orion Pro.Unlike the Vulcan Pro, the Orion Pro does not come with any hard cover case. It's...
Bottom line Overall it's still a solid gaming headset. Why am I comparing it with the Vulcan Pro so much? Well think about it this way, you're getting most of the goodies you can get from the Vulcan Pro, losing out by having audio quality that's rich but just not...
0%
DigitalReviews.net
Updated:
2015-04-22 01:13:01
The ASUS ROG Orion Pro Gaming Headset are a mid-range set of cans aimed at online gamers. Meant for extended sessions of gaming, they offer generous padding, light weight, and very high build qualit... Read more http://www.guru3d.com/articles_summary/asus...
0%
Country Distributor
United Kingdom 1 distributor(s)