location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DeLOCK 62492 cable gender changer HDMI HDMI, 3.5mm, S/PDIF, RCA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DeLOCK Check ‘DeLOCK’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
62492
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62492 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4043619624928
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘DeLOCK’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DeLOCK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20548
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2023 14:32:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DeLOCK 62492 cable gender changer HDMI HDMI, 3.5mm, S/PDIF, RCA Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HDMI Female
  • - HDMI, 3.5mm, S/PDIF, RCA Female
  • - 6.75 Gbit/s
  • - Housing material: Metal
  • - Black
Long product name DeLOCK 62492 cable gender changer HDMI HDMI, 3.5mm, S/PDIF, RCA Black :
The long product name of DeLOCK 62492 cable gender changer HDMI HDMI, 3.5mm, S/PDIF, RCA Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI Stereo / 5.1 Channel Audio Extractor
More>>>
Short summary description DeLOCK 62492 cable gender changer HDMI HDMI, 3.5mm, S/PDIF, RCA Black:
This short summary of the DeLOCK 62492 cable gender changer HDMI HDMI, 3.5mm, S/PDIF, RCA Black data-sheet is auto-generated and uses the product title and the first six key specs.

DeLOCK 62492, HDMI, HDMI, 3.5mm, S/PDIF, RCA, Black

Long summary description DeLOCK 62492 cable gender changer HDMI HDMI, 3.5mm, S/PDIF, RCA Black:
This is an auto-generated long summary of DeLOCK 62492 cable gender changer HDMI HDMI, 3.5mm, S/PDIF, RCA Black based on the first three specs of the first five spec groups.

DeLOCK 62492. Connector 1: HDMI, Connector 2: HDMI, 3.5mm, S/PDIF, RCA. Product colour: Black

Brand Image Product code Product Stock Price from
DeLOCK

DeLOCK 65492 cable gender changer 8p USB Micro-B Black
(show image)
65492 65492 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 65493 cable gender changer 8pin, 3.5mm 30p Black
(show image)
65493 65493 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 65509 cable gender changer HDMI Black
(show image)
65509 65509 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 65510 cable gender changer HDMI Black
(show image)
65510 65510 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 62486 cable gender changer USB3.0 SATA III Black
(show image)
62486 62486 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 86204 cable gender changer RJ45 Black, Silver
(show image)
86204 86204 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Nederland 1 distributor(s)