location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Durable Banner w/ DuPont Tyvek 914 mm x 22.9 m (36 in x 75 ft) large format media Matte

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Durable Banner w/ DuPont Tyvek 914 mm x 22.9 m (36 in x 75 ft)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG821A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420179276 show
Category:
Large format media include billboard posters and large outdoor screens.
Large Format Media Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89972
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Mar 2013
Product end of life date
data sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: HP large format printing materials are free from defects in materials and workmanship. Forstatement please see http:///go/HPMediaWarranties. To obtainservice, please contact HP customer support.HP warrants to you, the end user customer, that HP large format printing materials are free from defects in materials and workmanship. If HP receives notice of such defects during theperiod, HP will, at its option, either replace products which prove to be defective with the same or comparable product at HP’s option or HP may elect to refund your purchase price. To obtainservice, please contact HP customer support. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANT IS EXCLUSIVE AND NO OTHER WARRANTY OR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS INCLUDING BUT NOT LIMITED TO WARRANTIES OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. TO THE EXTENT ALLOWED BY LOCAL LAW, THE REMEDIES IN THIS WARRANTY STATEMENT ARE YOUR SOLE AND EXCLUSIVE REMEDIES. THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT, OR MODIFY ANY MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP Durable Banner w/ DuPont Tyvek 914 mm x 22.9 m (36 in x 75 ft) large format media Matte :
The long product name of HP Durable Banner w/ DuPont Tyvek 914 mm x 22.9 m (36 in x 75 ft) large format media Matte. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Durable Banner with DuPont Tyvek 140 gsm-914 mm x 22.9 m (36 in x 75 ft)
More>>>
HP Durable Banner w/ DuPont Tyvek 914 mm x 22.9 m (36 in x 75 ft) large format media Matte:
The official description of HP Durable Banner w/ DuPont Tyvek 914 mm x 22.9 m (36 in x 75 ft) large format media Matte as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Durable Banner with DuPont Tyvek produces brilliant, professional results for a wide range of banners and displays. With this lightweight, tear-resistant material, long-lasting, water-resistant[1] banners remain vibrant. And they're recyclable[4].

To provide durable, long‑lasting prints, HP printing materials are designed together with Original HP ink formulations. Water-resistant prints[1] provide display permanence indoors,[2] as well as outdoors.[3]



Deliver prints with brilliant images ideal for a wide range of signage and event displays. Vivid colours, dark blacks and sharp edge definition achieve high-impact results. Finish and install with ease with this lightweight, tear-resistant material.



Help meet the environmental objectives of your company – and your clients. HP Durable Banner with DuPont™ Tyvek® is included in the HP Large-format Media take-back program[4], a free and convenient return and recycling program.

Short summary description HP Durable Banner w/ DuPont Tyvek 914 mm x 22.9 m (36 in x 75 ft) large format media Matte:
This short summary of the HP Durable Banner w/ DuPont Tyvek 914 mm x 22.9 m (36 in x 75 ft) large format media Matte data-sheet is auto-generated and uses the product title and the first six key specs.

HP Durable Banner w/ DuPont Tyvek 914 mm x 22.9 m (36 in x 75 ft), Matte, 140 g/m²

Long summary description HP Durable Banner w/ DuPont Tyvek 914 mm x 22.9 m (36 in x 75 ft) large format media Matte:
This is an auto-generated long summary of HP Durable Banner w/ DuPont Tyvek 914 mm x 22.9 m (36 in x 75 ft) large format media Matte based on the first three specs of the first five spec groups.

HP Durable Banner w/ DuPont Tyvek 914 mm x 22.9 m (36 in x 75 ft). Finish type: Matte, Print media weight: 140 g/m²

Features
Core diameter
5.08 cm
Print media weight
140 g/m²
Printing material shelf life
1 year(s)
Finish type
Matte
Country of origin
China
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Packaging data
Package dimensions (WxDxH)
1020 x 135 x 135 mm
Package weight
3.2 kg
Other features
Printing material brightness
102
Printing material whiteness
114
Core size (imperial)
2"