icecat logo
Icecat: syndicator of product information via global open catalog with more than 19377504 data-sheets & 35906 brands – register (free)
Sapphire logo

Sapphire Radeon HD 4350

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37190
Info modified on:
04 Apr 2019, 09:29:09
Long product name Sapphire Radeon HD 4350:

HD 4350 256MB DDR2 PCI-E 1G Hyper Memory

Short summary description Sapphire Radeon HD 4350:

Sapphire Radeon HD 4350, GDDR2, 64 bit, 400 MHz, 2560 x 1600 pixels, PCI Express x16

Long summary description Sapphire Radeon HD 4350:

Sapphire Radeon HD 4350. Processor frequency: 600 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 400 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1. Interface type: PCI Express x16. Cooling type: Passive

Specs
Similar products
Specs +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.