location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CG884A large format media 45.7 m Matte

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CG884A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG884A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420527268 show
Category:
Large format media include billboard posters and large outdoor screens.
Large Format Media Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33868
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:57:35
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Dec 2010
Product end of life date
data sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP CG884A large format media 45.7 m Matte
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Roll length: 45.7 m
  • - Matte
  • - 10 - 30 °C
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.Warranty standard statement: HP large format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the users are unsatisfied with HP large format printing material they should contact their HP reseller.
Long product name HP CG884A large format media 45.7 m Matte :
The long product name of HP CG884A large format media 45.7 m Matte. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CG884A - 100 g/m², 914mm x 45.7m, Matte, Wood fiber, White
More>>>
HP CG884A large format media 45.7 m Matte:
The official description of HP CG884A large format media 45.7 m Matte as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cockle-free Coated Paper-914 mm x 45.7m (36 in x 150 ft)
- Increased productivity with cockle-free prints
- Outstanding image quality and high productivity
- Surprisingly light weight

Ideal for graphic and technical customers who need outstanding image quality on light weight papers with the ease of finishing enabled by cockle-free performance.

Short summary description HP CG884A large format media 45.7 m Matte:
This short summary of the HP CG884A large format media 45.7 m Matte data-sheet is auto-generated and uses the product title and the first six key specs.

HP CG884A, 45.7 m, 93 cm (36.6"), Matte, 100 g/m²

Long summary description HP CG884A large format media 45.7 m Matte:
This is an auto-generated long summary of HP CG884A large format media 45.7 m Matte based on the first three specs of the first five spec groups.

HP CG884A. Roll length: 45.7 m, Size (imperial): 93 cm (36.6"), Finish type: Matte, Print media weight: 100 g/m²

Features
Roll length
45.7 m
Size (imperial)
93 cm (36.6")
Print media weight
100 g/m²
Finish type
Matte
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Storage temperature (T-T)
10 - 30 °C
Storage relative humidity (H-H)
20 - 60%
Weight & dimensions
Pallet dimensions (W x D x H)
1200 x 1000 x 1030 mm
Weight & dimensions
Pallet dimensions (W x D x H) (imperial)
1193.8 x 990.6 x 1041.4 mm (47 x 39 x 41")
Packaging data
Package dimensions (W x D x H)
929.6 x 109.2 x 109.2 mm (36.6 x 4.3 x 4.3")
Package weight
4.7 kg
Logistics data
Pallet gross weight
389 kg
Other features
Products per pallet
80 pc(s)
Quantity per box
1 pc(s)
Supported media weight (imperial)
12.2 kg (27 lbs)