location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs Sound Blaster Omni Surround 5.1 Internal 5.1 channels USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sound Blaster Omni Surround 5.1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70SB156000002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5390660183348
Category:
A sound card or audio board allows computers to play and record sound. If you have a 5.1 or 7.1 audio board, you can connect your computer to your home cinema set for the real cinema experience, with full surround sound, whilst playing games or viewing DVDs.
Audio Cards Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123710
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2022 19:11:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Creative Labs Sound Blaster Omni Surround 5.1 Internal 5.1 channels USB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.1 channels 24 bit 106 dB
  • - Audio A/D Converter (ADC): 24-bit/96kHz
  • - USB
  • - Internal
Long product name Creative Labs Sound Blaster Omni Surround 5.1 Internal 5.1 channels USB :
The long product name of Creative Labs Sound Blaster Omni Surround 5.1 Internal 5.1 channels USB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sound Blaster Omni Surround 5.1, 24 bits / 96 kHz, 5.1, 100 dB, 3.5 mm, 2 x RCA, 1 x Toshlink, C/Sub, 600 Ohms, USB 2.0
More>>>
Short summary description Creative Labs Sound Blaster Omni Surround 5.1 Internal 5.1 channels USB:
This short summary of the Creative Labs Sound Blaster Omni Surround 5.1 Internal 5.1 channels USB data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs Sound Blaster Omni Surround 5.1, 5.1 channels, Internal, 24 bit, 106 dB, USB

Long summary description Creative Labs Sound Blaster Omni Surround 5.1 Internal 5.1 channels USB:
This is an auto-generated long summary of Creative Labs Sound Blaster Omni Surround 5.1 Internal 5.1 channels USB based on the first three specs of the first five spec groups.

Creative Labs Sound Blaster Omni Surround 5.1. Audio output channels: 5.1 channels, Audio quality: 24 bit, Line-out Signal-to-Noise Ratio (SNR): 106 dB. Host interface: USB. Dolby technologies: Dolby Digital Live, Cables included: TOSLINK Digital Optical, USB. Minimum RAM: 1024 MB, Minimum processor: Intel Core 2 Duo. Minimum storage drive space: 600 MB, Minimum system requirements: Intel Core 2 Duo or AMD equivalent processor at 2.2 GHz Microsoft Windows 8 / Windows 7 / Windows..., Volume control: Rotary

Source Testseek summary Average rating
Reviews
Updated:
2014-09-04 05:57:33
Uk has collected 32 expert reviews for Creative Labs Sound Blaster Omni Surround 5.1 Internal 5.1 channels USB and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
expertreviews.co.uk
Updated:
2018-02-09 04:00:55
Every smartphone and tablet will have support for Bluetooth, as will most laptops. Otherwise, an inexpensive USB Bluetooth dongle can add support. These will let you connect your music source of choice to your Bluetooth speaker. Whether it's a CD in your...
Bottom line Stop playing music through your smartphone or tablet speaker and pair up with a Bluetooth speaker for a better listening experience...
0%
hardwarebbq.com
Updated:
2014-09-04 05:57:29
Creative had launched a slew of audio products based on its quad-core Recon 3D audio processor including the latest Z series.However, it had not launched any budget offerings other than its old Audigy and Live! series. ASUS had captured the lower budget m...
Good Excellent sound quality in its price bracket, Good build quality, Feature rich software bundle, Good built in headphone amplifier, Can be used with almost any device – laptop, PC, mac, mobile phone etc, VFM price in the US...
Bad Limited availability in India, Price is almost doubled in India...
Bottom line If you have been reading my review from the start you will find I have mostly nothing but praise for...
91%
madshrimps.be
Updated:
2014-09-04 05:57:33
At first we would like to thank Creative for offering their Sound Blaster Omni Surround 5.1 USB Sound Card for testing and reviewing."Creative is the worldwide leader in digital entertainment products for the personal computer (PC) and the Internet. Creat...
Bottom line With the Sound Blaster Omni Surround 5.1 USB Sound Card, Creative gives us the possibility to upgrade the audio for both Windows and Mac laptops but also to enhance signal quality for desktops which do not feature a dedicated sound card (mini-ITX builds a...
0%
vrworld.com
Updated:
2015-06-08 05:42:13
If you have been using computers for more than a few years it is likely that you have seen plenty of sound cards. If someone were to ask you about a USB sound card, would you think of a less than ideal dongle with little to no features with entry level so...
Bottom line This is definitely a good buy for the $60.54 that it goes for on Amazon,  and for notebook gamers it is amazing.  There are some issues I have with it, such as it could have been a bit heavier to help keep it seated still.  The ability to now have a gamin...
80%
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)