location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Enterprise Flow LaserJet Enterprise Flow M880z+ Multifunction Color Printer, Ethernet Only; Copier, Scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Enterprise Flow
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP LaserJet Enterprise Flow M880z+ Multifunction Color Printer, Ethernet Only; Copier, Scanner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A2W76A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111382658 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 374424
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2024 18:03:40
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet Enterprise Flow LaserJet Enterprise Flow M880z+ Multifunction Color Printer, Ethernet Only; Copier, Scanner
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 200-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing
  • - Print, copy, scan, fax
Warranty: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Color LaserJet Enterprise Flow LaserJet Enterprise Flow M880z+ Multifunction Color Printer, Ethernet Only; Copier, Scanner :
The long product name of HP Color LaserJet Enterprise Flow LaserJet Enterprise Flow M880z+ Multifunction Color Printer, Ethernet Only; Copier, Scanner. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet Enterprise flow M880z+ Multifunction Printer
More>>>
HP Color LaserJet Enterprise Flow LaserJet Enterprise Flow M880z+ Multifunction Color Printer, Ethernet Only; Copier, Scanner:
The official description of HP Color LaserJet Enterprise Flow LaserJet Enterprise Flow M880z+ Multifunction Color Printer, Ethernet Only; Copier, Scanner as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This top-of-the-line enterprise MFP helps streamline workflows and accelerate document tasks with advanced finishing options and file sharing. Give users simple, direct access to this MFP through mobile printing and touch-to-print capabilities[1,2].

Short summary description HP Color LaserJet Enterprise Flow LaserJet Enterprise Flow M880z+ Multifunction Color Printer, Ethernet Only; Copier, Scanner:
This short summary of the HP Color LaserJet Enterprise Flow LaserJet Enterprise Flow M880z+ Multifunction Color Printer, Ethernet Only; Copier, Scanner data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Enterprise Flow LaserJet Enterprise Flow M880z+ Multifunction Color Printer, Ethernet Only; Copier, Scanner, Laser, Colour printing, 1200 x 1200 DPI, Colour copying, A3, Black, Grey

Long summary description HP Color LaserJet Enterprise Flow LaserJet Enterprise Flow M880z+ Multifunction Color Printer, Ethernet Only; Copier, Scanner:
This is an auto-generated long summary of HP Color LaserJet Enterprise Flow LaserJet Enterprise Flow M880z+ Multifunction Color Printer, Ethernet Only; Copier, Scanner based on the first three specs of the first five spec groups.

HP Color LaserJet Enterprise Flow LaserJet Enterprise Flow M880z+ Multifunction Color Printer, Ethernet Only; Copier, Scanner. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 46 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Duplex functions: Print, Copy, Scan. Maximum ISO A-series paper size: A3. Product colour: Black, Grey

Give workgroups the speed they need.

Let departments scan without worry: HP EveryPage detects potential errors or missed pages on the spot.
Manage content in a way you never thought possible with HP Flow CM Enterprise[3].
Forget email – let employees scan and send documents to Microsoft® SharePoint® in one step.
Make it easy to be efficient with an intuitive touchscreen and large pull-out keyboard.

Keep your business moving.

Save on both sides – capture documents faster with two-sided, single-pass scanning.
Create easily searchable scanned files, using built-in optical character recognition software.
Save IT time and make printing easy for the entire company by using a single driver for all HP devices[4].
Let employees complete big jobs faster, choosing from a range of finishing options[5].

Be much more efficient with mobile printing.

Give users simple, direct access through wireless direct printing and touch-to-print technology[6].
Mobile printing at a touch – enable touch-to-print convenience from mobile devices[2].
Let employees print from mobile devices with built-in print capability or HP ePrint app and software[1].
Give users the power to print wirelessly from an iPad®, iPhone®, or iPod touch®[7].

Invest once, expand easily and manage efficiently.

Expand your options: easily upgrade firmware on your schedule, and easily integrate solutions or devices at will.
Help build business efficiency. Centrally monitor and control printers with HP Web Jetadmin[8].
Apply fleet-wide policies to help protect all your HP devices with the HP Imaging and Printing Center[9].
Confidently safeguard the sensitive data sent to your MFP with the HP High-Performance Secure Hard Disk.

20.3 cm colour touchscreen (printer)

Manage jobs directly at the MFP, using the HP colour touchscreen.

Printing
Duplex printing mode
Auto
Print resolution colour
1200 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
46 ppm
Print speed (colour, normal quality, A4/US Letter)
46 ppm
Print speed (black, normal quality, A3)
22 ppm
Print speed (colour, normal quality, A3)
22 ppm
Time to first page (black, normal)
8 s
Time to first page (colour, normal)
8 s
N-in-1 print function
Yes
Watermark printing
Yes
Secure printing
Yes
Booklet printing function
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
46 cpm
Copy speed (colour, normal quality, A4)
46 cpm
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Auto fit function
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
297 x 432 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CCD
Scan to
E-mail, Network folder, USB
Scan speed (colour)
68 ppm
Scan speed (black)
70 ppm
Image formats supported
JPEG, MTIFF, TIFF
Document formats supported
CSV, HTML, PDF, RTF, UNICODE, XPS
Input colour depth
24 bit
Greyscale levels
256
Fax
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Auto-redialing
Yes
Speed dialling
Yes
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Fax broadcasting
100 locations
Fax delayed sending
No
Auto reduction
Yes
Features
Recommended duty cycle
5000 - 25000 pages per month
Maximum duty cycle *
200000 pages per month
Duplex functions *
Print, Copy, Scan
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5, PCL 6, PostScript 3, PDF
Printer fonts
PostScript, Scalable, TrueType, Windows
All-In-One-multitasking
Yes
Country of origin
China, Mexico
Replacement cartridges
HP 827A Black LaserJet Toner Cartridge (29,500 pages) CF300A; HP 827A Cyan LaserJet Toner Cartridge (32,000 pages) CF301A; HP 827A Yellow LaserJet Toner Cartridge (32,000 pages) CF302A; HP 827A Magenta LaserJet Toner Cartridge (32,000 pages) CF303A; HP 828A Black LaserJet Imaging Drum (30,000 pages) CF358A; HP 828A Cyan LaserJet Imaging Drum (30,000 pages) CF359A; HP 828A Yellow LaserJet Imaging Drum (30,000 pages) CF364A; HP 828A Magenta LaserJet Imaging Drum (30,000 pages) CF365A
HP segment
Business
Input & output capacity
Total number of input trays *
4
Total input capacity *
4100 sheets
Total output capacity *
500 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
200 sheets
Maximum number of input trays
4
Maximum input capacity
4100 sheets
Maximum output capacity
3000 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
312 x 457.2 mm
Paper tray media types *
Cut sheet, Envelopes, Glossy paper, Labels, Photo paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
16K, 2L
JIS B-series sizes (B0...B9)
B4, B5, B6
Envelopes sizes
B5, C5, C6, DL
Custom media width
76.2 - 330 mm
Custom media length
127 - 457.2 mm
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Ports & interfaces
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
3
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi Direct
Yes
Security algorithms
EAP-PEAP, EAP-TLS, FIPS 140, HTTPS, IPSec, SNMPv3, SSL/TLS
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
2548 MB
Memory slots
1
Internal storage capacity
500 GB
Internal memory *
2560 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
54 dB
Sound pressure level (scanning)
54 dB
Design
Product colour *
Black, Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
20.3 cm (8")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
1100 W
Power consumption (PowerSave)
1.2 W
Power consumption (printing)
972 W
Power consumption (copying)
972 W
Power consumption (ready)
80 W
Power consumption (sleep)
8 W
Power consumption (off)
0.4 W
Energy Star Typical Electricity Consumption (TEC)
0.734 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Auto-On/Auto-Off
Yes
HP GTIN (EAN/UPC) with options
(A67) 887758944769; (AB1) 887111382535; (ABT) 887111382597; (ABY) 887111382603; (ACQ) 887111382610; (B13) 888182820896; (B19) 887111382627; (BAZ) 887111382634
HP GTIN (EAN/UPC)
887758944769, 887111382535, 887111382597, 887111382603, 887111382610, 888182820896, 887111382627, 887111382634
System requirements
Windows operating systems supported
Windows 8, Windows 10, Windows Vista, Windows XP, Windows 7
Mac operating systems supported
Mac OS X 10.8 Mountain Lion, Mac OS X 10.7 Lion, Mac OS X 10.6 Snow Leopard
Server operating systems supported
Windows Server 2012, Windows Server 2003, Windows Server 2008
Other operating systems supported
Linux, Novell, Android
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended humidity operating range
10 - 80%
Operating temperature (T-T)
15 - 30 °C
Certificates
Certification
CISPR 22:2008 / EN 55022:2010 (Class A), EN 61000-3-2 :2006 +A1:2009 +A2:2009; EN 61000-3-3 :2008; EN 55024:2010; FCC Title 47 CFR, Part 15 Class A(USA); ICES-003, Issue 4 (Canada); EMC Directive 2004/108/EC with CE Marking (Europe); other EMC approvals as required by individual countries
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
Mercury free
Doesn't contain
Mercury
Weight & dimensions
Width
704 mm
Depth
635 mm
Height
1199 mm
Weight
152.9 kg
Packaging data
Package width
856 mm
Package depth
790 mm
Package height
1567 mm
Package weight
175.3 kg
Packaging content
Cables included
AC
Bundled software
HP PCL 6 Discrete Printer Driver; Mac SW Link to Web (Mac Installer); Windows Installer
Logistics data
Harmonized System (HS) code
84433100
Pallet gross weight
175.33 g
Layers per pallet
1 pc(s)
Products per pallet
1 pc(s)
Technical details
Master (outer) cases per pallet layer
1 pc(s)
Other features
Pallet dimensions (W x D x H)
856 x 790 x 1567 mm
Recommended system requirements
Windows 10, Windows 8, Windows 7 SP1+, Windows Vista, Windows Server 2003 (SP1+), Windows Server 2008, Windows Server 2008 R2 (64 bit), Windows Server 2012 (64-bit), Windows XP (SP2+); CD-ROM or DVD drive, or Internet connection; Dedicated universal serial bus (USB 1.1 or 2.0), or network connection; 200 MB available hard disk space; Operating system compatible hardware system requirements see http://www.micr
Acoustic power emissions (ready)
50 dB
Acoustic pressure emissions bystander (ready)
33 dB
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 03:05:23
Uk has collected 1 expert review for HP Color LaserJet Enterprise Flow MFP M880z+, Color, Printer for Print, copy, scan, fax, 200-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
buyerslab.com
Updated:
2015-01-10 03:05:22
Buyers Laboratory Inc. (BLI), the world's leading independent evaluator of document imaging products and solutions, today announced the winners of its prestigious Winter 2014 “Pick” awards in the colour printer and MFP category, with the honours going to...
0%
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Suomi 2 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Nederland 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Color LaserJet Enterprise Flow LaserJet Enterprise Flow M880z+ Multifunction Color Printer, Ethernet Only; Copier, Scanner:
Disclaimer

[1] Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. See hp.com/go/mobileprinting for more details.
[2] Touch-to-print capability may be added as an option to the HP Color LaserJet Enterprise flow MFP M880z+ A2W76A and M880z A2W75A. Mobile device must support near-field communications-enabled printing. For a list of supported devices, see hp.com/go/mobileprinting.
[3] HP Flow CM is not available in all regions. Network connection is required to upload and download files. Additional software and licenses may be required.
[4] The HP Universal Print Driver is free and available for download at hp.com/go/upd.
[5] Paper-handling options must be purchased separately.
[6] Wireless direct printing may be added as an option to the HP Color LaserJet Enterprise M880z+ A2W76A and M880z A2W75A. Mobile device may require an app or driver. Wireless performance is dependent on physical environment and distance from the printer. For details, see hp.com/go/wirelessprinting.
[7] Supports OS X® Lion, OS X Mountain Lion, and the following devices running iOS 4.2 or later: iPad® (all models), iPhone® (3GS or later), and iPod touch® (third generation or later). Works with HP's AirPrint-enabled printers and requires the printer be connected to the same network as your OS X or iOS device. Wireless performance is dependent on physical environment and distance from the access point. OS X, iPad, iPhone, and iPod touch are trademarks of Apple® Inc., registered in the United States and other countries. AirPrint™ and the AirPrint logo are trademarks of Apple Inc.
[8] HP Web Jetadmin is free and available for download at hp.com/go/webjetadmin.
[9] HP Imaging and Printing Security Center must be purchased separately.
Technical specification disclaimers
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Exact speed varies depending on the system configuration, software application, driver and document complexity.
Based on standard ITU-T test image at standard resolution and MMR encoding, the HP fax device can transmit at 3 sec/page for V.34 and 6 sec/page for V.17
Declared yield value in accordance with ISO/IEC 19752. Actual yields vary considerably based on images printed and other factors. For more information, visit hp.com/go/learnaboutsupplies.
Average colour composite (C/M/Y) and black declared yields based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see hp.com/go/learnaboutsupplies.