location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Stapler/Stacker

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Stapler/Stacker
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CZ994A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111489760 show
Category:
Have your prints stacked and/or stapled automatically with one of these convenient extras for your printer/copier.
Output Stackers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 298474
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2024 00:06:05
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 90-days parts only
Long product name HP LaserJet Stapler/Stacker :
The long product name of HP LaserJet Stapler/Stacker. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Stapler/Stacker
More>>>
HP LaserJet Stapler/Stacker:
The official description of HP LaserJet Stapler/Stacker as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Improve workflow management and accommodate multiple users by upgrading your printer to automatic stapling and sheet stacking. Monitor your printer less frequently with convenient automatic job stapling and sorting in the additional output bin.

Upgrade your printer and improve your work flow with automatic stapling and job collating.

- Speed up productivity and save time by streamlining workflow processes with automatic stapling. Staple up to 15 pages per document and get job collation and sorting in the process.
- Large 500 sheet tray expands your printer's output capacity and accommodates multiple users' jobs.
- Save time finding your print job with jobs sorted into neat stacks.

Short summary description HP LaserJet Stapler/Stacker:
This short summary of the HP LaserJet Stapler/Stacker data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Stapler/Stacker, Business, Enterprise, 662 mm, 657 mm, 1063 mm, 68 kg, 1095 x 848 x 1281 mm

Long summary description HP LaserJet Stapler/Stacker:
This is an auto-generated long summary of HP LaserJet Stapler/Stacker based on the first three specs of the first five spec groups.

HP LaserJet Stapler/Stacker. HP segment: Business, Enterprise. Width: 662 mm, Depth: 657 mm, Height: 1063 mm. Package dimensions (WxDxH): 1095 x 848 x 1281 mm, Package width: 1095 mm, Package depth: 848 mm. Products per pallet: 1 pc(s), Layers per pallet: 1 pc(s), Pallet gross weight: 115 g

Features
HP segment
Business, Enterprise
Weight & dimensions
Width
662 mm
Depth
657 mm
Height
1063 mm
Weight
68 kg
Packaging data
Package dimensions (WxDxH)
1095 x 848 x 1281 mm
Package width
1095 mm
Package depth
848 mm
Packaging data
Package height
1281 mm
Package weight
115 kg
Logistics data
Pallet dimensions (W x D x H) (imperial)
1095 x 847.9 x 1280.9 mm (43.1 x 33.4 x 50.4")
Pallet dimensions (W x D x H)
1095 x 848 x 1281 mm
Pallet weight (imperial)
114.8 kg (253 lbs)
Products per pallet
1 pc(s)
Layers per pallet
1 pc(s)
Pallet gross weight
115 g
Country Distributor
Nederland 3 distributor(s)
España 3 distributor(s)
France 1 distributor(s)
Polska 1 distributor(s)
Österreich 2 distributor(s)
United Kingdom 6 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 3 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)