- - All-in-One PC Black, Silver
- - Intel® Core™ i5 i5-3337U 1.8 GHz
- - Touchscreen 68.6 cm (27") Full HD 1920 x 1080
- - 8 GB DDR3-SDRAM 1600 MHz
- - 1 TB Card reader integrated
- - NVIDIA® GeForce® GT 620M 2.05 TB Intel® HD Graphics 4000
- - 1280 x 720 pixels
- - Bluetooth 4.0
- - Windows 8
Intel Core i5-3337U (1.8 GHz), 8GB DDR3 1600MHz, 1TB+8GB SSHD, 27" FHD (1920x1080), NVIDIA GeForce GT 620M 2GB, WiFi 802.11 b/g/n, Bluetooth 4.0, HD Webcam, Windows 8
Multimode Form Factor.
Use the Horizon as an all-in-one PC with a comfortably adjustable screen angle and wireless keyboard and mouse, or lay it flat and enjoy an unprecedented multi-user experience using it as a new category of device – a table PC. Allow friends and family to interact as they enjoy gaming, entertainment, and education on a single device – together.
Aura Interface
When the device is used as a table PC, two or more people can simultaneously access content via this distinct new user interface. Aura makes the PC a social device, bringing users together around a single screen to enjoy fun apps and multimedia.
Preloaded Multi-user, Multitouch Apps
The Horizon comes with a wide range of multi-player games and educational apps; see list at right for samples. Download thousands more – Windows-based from the Windows Store and the Lenovo App Shop, and Android-based from the BlueStacks App Player.
Unique Table PC Accessories
Heighten your digital gaming experience by enhancing the onscreen action with three exclusive physical accessories: joystick, striker, and e-dice.
AccuType Wireless Keyboard & Mouse
Featuring a modern look and feel, the AccuType wireless keyboard has island-style, ergonomic keys that allow a more fluid, spacious, comfortable and accurate typing experience than standard keyboard designs. With optical mouse pairing, you’ll enjoy all-round precision navigation.
Integrated Battery
Get up to two hours of battery life, so you can use the device anywhere in the home without a power cable.
10-Point Multitouch Technology
All ten fingers can accurately interact with the screen at once, using simple, intuitive gestures for precise control with greater accuracy and flexibility.
27" Backlit, Full HD Display
The 1920x1080 display with 16:9 widescreen delivers stunning visuals.
Dolby® Speakers with Home Theater® v4
Enjoy a crisp, clear, immersive surround sound experience over built-in stereo speakers, with increased audio clarity and maximized volume output without distortion.
Lenovo Cloud Storage
Protect your important files and data, while also making access to information and file-sharing quick and convenient. Automatically back-up and synchronize data across your home, while enabling access from multiple devices. Data is encrypted on transfer for an extra level of security.
SuperSpeed USB 3.0
Enables up to 10 times faster file transfer, allowing for lightning-fast copying of large media files, as well as seamless connections between audio- and video-related peripherals. Backwards-compatible with USB 2.0 devices.
Lenovo IdeaCentre Horizon, 68.6 cm (27"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 8
Lenovo IdeaCentre Horizon. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 1.8 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: NVIDIA® GeForce® GT 620M, On-board graphics card model: Intel® HD Graphics 4000. Built-in camera. Operating system installed: Windows 8. Product colour: Black, Silver