location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 93A Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
93A Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CZ192A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111548009 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 286129
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2024 08:06:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 93A Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 93A Toner Cartridges deliver legendary HP print quality.
  • - 1 Black (~12,000 pages)
  • - Original HP black-and-white printer toner cartridges tested produced, on average, 11% more usable pages than non-HP cartridges.
  • - Reliable printing you can trust
  • - Don’t miss a beat. Replace Original HP Toner Cartridges in seconds and go back to printing. They’re specifically designed for your HP LaserJet Pro MFP – with the toner and imaging drum in one easy-to-install supply.
  • - Help conserve resources. Recycle your Original HP Toner Cartridges – it’s easy and free with the HP Planet Partners programme, available in more than 50 countries and territories worldwide.[2]
  • - Ideal for business customers who want to print professional-quality documents efficiently at a great value.
  • - Depend on Original HP 93A Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: 1 Cartridge
Warranty: This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 93A Black Original LaserJet Toner Cartridge :
The long product name of HP 93A Black Original LaserJet Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

93A Black Original LaserJet Toner Cartridge
More>>>
HP 93A Black Original LaserJet Toner Cartridge:
The official description of HP 93A Black Original LaserJet Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for business customers who want to print professional-quality documents efficiently at a great value.

Original HP 93 LaserJet Toner Cartridges deliver professional-quality business documents. Stay productive by avoiding wasted time and supplies. These reliable cartridges are specifically designed for your HP LaserJet Pro MFP.

Short summary description HP 93A Black Original LaserJet Toner Cartridge:
This short summary of the HP 93A Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 93A Black Original LaserJet Toner Cartridge, 12000 pages, Black, 1 pc(s)

Long summary description HP 93A Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 93A Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 93A Black Original LaserJet Toner Cartridge. Black toner page yield: 12000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Compatibility *
HP 93 toner cartridges work with:
Quantity per pack *
1 pc(s)
Black toner page yield *
12000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
CZ192A
Recycled material percentage
19%
HP segment
Home, Home office
Operational conditions
Operating temperature (T-T)
15 - 25 °C
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
497 mm
Depth
195 mm
Height
330 mm
Weight
2.3 kg
Package width
497 mm
Package depth
195 mm
Package height
330 mm
Package weight
2.7 kg
Brand-specific features
HP GTIN (EAN/UPC)
887111548009
Technical details
Box contents
1 Cartridge
Master (outer) cases per pallet layer (EU)
9 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet gross weight
93.4 g
Pallet weight (EU)
93.4 g
Layers per pallet
3 pc(s)
Master (outer) cases per pallet layer
12 pc(s)
Master (outer) cases per pallet
36 pc(s)
Products per pallet
36 pc(s)
Products per pallet (EU)
27 pc(s)
Other features
Pallet dimensions (W x D x H)
1170 x 994 x 1134 mm
Print technology
Laser printing
Stacking number for pallet
12 pc(s)
Pallet size (EU)
1189 x 780 x 1139 mm
Country Distributor
Portugal 2 distributor(s)
Polska 1 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)
Australia 5 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Suomi 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)