location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio SP C240SF multifunction printer Laser A4 2400 x 600 DPI 16 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aficio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP C240SF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP C240SF show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0026649068737 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85825
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh Aficio SP C240SF multifunction printer Laser A4 2400 x 600 DPI 16 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 2400 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 16 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB
  • - 30 kg
Long product name Ricoh Aficio SP C240SF multifunction printer Laser A4 2400 x 600 DPI 16 ppm :
The long product name of Ricoh Aficio SP C240SF multifunction printer Laser A4 2400 x 600 DPI 16 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aficio SP C240SF - Print/Copy/Scan/Fax, 2400 x 600 dpi, 16ppm, 256 MB, USB 2.0, Fast Ethernet, PictBridge, 30 kg
More>>>
Ricoh Aficio SP C240SF multifunction printer Laser A4 2400 x 600 DPI 16 ppm:
The official description of Ricoh Aficio SP C240SF multifunction printer Laser A4 2400 x 600 DPI 16 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Renowned for reliable copiers, Ricoh have brought their considerable expertise to printers. Compact and network ready, the SP C240SF 4-in-1 colour printer offers small to medium businesses the advantages of a multifunctional printer at a very affordable cost. With the space-saving SP C242SF, shop chains and small offices benefit from faster print speed and the lowest Total Cost of Ownership (TCO) in its class.

- Compact size
- Fast warm-up and print speed
- Impressive cost-efficiency
- Four functions in one – copy, print, scan and fax
- Energy-saving power consumption

Short summary description Ricoh Aficio SP C240SF multifunction printer Laser A4 2400 x 600 DPI 16 ppm:
This short summary of the Ricoh Aficio SP C240SF multifunction printer Laser A4 2400 x 600 DPI 16 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio SP C240SF, Laser, Colour printing, 2400 x 600 DPI, A4, Direct printing, Grey, White

Long summary description Ricoh Aficio SP C240SF multifunction printer Laser A4 2400 x 600 DPI 16 ppm:
This is an auto-generated long summary of Ricoh Aficio SP C240SF multifunction printer Laser A4 2400 x 600 DPI 16 ppm based on the first three specs of the first five spec groups.

Ricoh Aficio SP C240SF. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 16 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Grey, White

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Print speed (colour, normal quality, A4/US Letter)
16 ppm
Warm-up time
30 s
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
14 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
16 cpm
Copy speed (colour, normal quality, A4)
16 cpm
Time to first copy (black, normal)
14 s
Time to first copy (colour, normal)
14 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 356 mm
Scanner type *
ADF scanner
Scan to
E-mail, File
Image formats supported
JPG, TIF
Document formats supported
PDF
Scan drivers
TWAIN, WIA
Fax
Fax resolution (black)
200 x 200 DPI
Modem speed
33.6 Kbit/s
Fax memory
100 pages
Fax coding methods
JBIG, MH, MMR, MR
Features
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
GDI
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Input & output capacity
Auto document feeder (ADF) input capacity
35 sheets
Maximum input capacity
751 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper tray media weight
60 - 160 g/m²
Multi-Purpose Tray media weight
60 - 160 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 1.1, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 1.1 ports quantity
1
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Card reader integrated
No
Internal memory *
256 MB
Design
Product colour *
Grey, White
Market positioning *
Business
Power
Power consumption (max)
1300 W
Power consumption (PowerSave)
10 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Server operating systems supported
Windows Server 2003 R2, Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
420 mm
Depth
493 mm
Height
476 mm
Weight
30 kg
Packaging content
Bundled software
PageManager PC Fax Utility
Other features
PictBridge
Yes
Fax compatibility
ITU-T G3
Energy saving mode
Yes
Supported network protocols
TCP/IP (IPv4, IPv6), IPP, Bonjour
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 22:04:41
Uk has collected 8 expert reviews for Ricoh Aficio SP C240SF multifunction printer Laser A4 2400 x 600 DPI 16 ppm and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
pcmag.com
Updated:
2013-11-13 22:04:41
File the Ricoh Aficio SP C240SF ($400 street) under (mostly) pleasant surprises. Aimed at small to medium-size offices and workgroups with relatively heavy-duty print needs, it delivers fast speed for the price, ample paper handling, and acceptable output...
Good Fast. Ample paper capacity for a small office. Duplexer. Ethernet. Standalone fax and copier. Scans to PC over network.
Bad Default installation doesn't install fax driver on PC...
Bottom line The Ricoh Aficio SP C240SF color laser MFP delivers fast speed, reasonably high-quality output, and good paper handling for a small office...
80%