location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh SG K3100DN inkjet printer 1800 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SG K3100DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SG K3100DN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4961311883071
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58359
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh SG K3100DN inkjet printer 1800 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 1800 x 600 DPI
  • - A4 29 ppm Printing colours: Black
  • - USB port Ethernet LAN
Warranty: 2 years
Long product name Ricoh SG K3100DN inkjet printer 1800 x 600 DPI A4 :
The long product name of Ricoh SG K3100DN inkjet printer 1800 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SG K3100DN - Duplex, 29ppm, 1800x600dpi, A4-A6, USB 2.0, Fast Ethernet, 800MHz, 128MB, 26.7W, 10.5kg
More>>>
Ricoh SG K3100DN inkjet printer 1800 x 600 DPI A4:
The official description of Ricoh SG K3100DN inkjet printer 1800 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Aficio™SG K3100DN is a cost-efficient black-and-white printer that reflects Ricoh’s commitment to the environment. This innovative GELJET™ printer is fast and compact. It offers a low Total Cost of Ownership, easy connectivity and full front access. With this first black-and-white GELJET™ printer, Ricoh truly simplifies printing in office and retail environments.
- The GELJET™ advantage.
- The cost-cutter.
- User-friendly design.
- Increase your productivity.
- Highly versatile.

Short summary description Ricoh SG K3100DN inkjet printer 1800 x 600 DPI A4:
This short summary of the Ricoh SG K3100DN inkjet printer 1800 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh SG K3100DN, 1, 1800 x 600 DPI, A4, 10000 pages per month, 29 ppm, Duplex printing

Long summary description Ricoh SG K3100DN inkjet printer 1800 x 600 DPI A4:
This is an auto-generated long summary of Ricoh SG K3100DN inkjet printer 1800 x 600 DPI A4 based on the first three specs of the first five spec groups.

Ricoh SG K3100DN. Number of print cartridges: 1, Maximum duty cycle: 10000 pages per month. Maximum resolution: 1800 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 29 ppm. Duplex printing. Product colour: Black, White

Features
Duplex printing *
Yes
Page description languages *
PCL 5c, PCL 6
Printing colours *
Black
Colour *
No
Maximum duty cycle *
10000 pages per month
Number of print cartridges *
1
Printing
Maximum resolution *
1800 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
29 ppm
Warm-up time
35 s
Time to first page (black, normal)
5.5 s
Input & output capacity
Total number of input trays *
1
Maximum input capacity
850 sheets
Maximum output capacity
100 sheets
Paper input type
Paper tray
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
Ethernet, USB 2.0
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Supported network protocols
TCP/IP
Performance
Internal memory *
128 MB
Maximum internal memory
128 MB
Built-in processor
Yes
Processor frequency
800 MHz
Design
Market positioning *
Home & office
Product colour *
Black, White
Power
Power consumption (printing) *
26.7 W
Power consumption (PowerSave)
0.79 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2012
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
399 mm
Depth
436.5 mm
Height
212.5 mm
Weight
10.5 kg
Other features
Power LED
Yes
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:45:56
Uk has collected 3 expert reviews for Ricoh SG K3100DN inkjet printer 1800 x 600 DPI A4 and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Country Distributor
Polska 1 distributor(s)