location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Excite Pure AT10-A-103 3G NVIDIA Tegra 32 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Excite
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Pure
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT10-A-103
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDA0FE-00701EGR
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Excite Pure AT10-A-103 3G NVIDIA Tegra 32 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Silver
  • - 25.6 cm (10.1") 1280 x 800 pixels
  • - NVIDIA Tegra Tegra 3 1.3 GHz
  • - 32 GB eMMC Card reader integrated
  • - Single camera 3 MP Front camera 1.2 MP
  • - 3G Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 50 h
  • - Android
Long product name Toshiba Excite Pure AT10-A-103 3G NVIDIA Tegra 32 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Silver :
The long product name of Toshiba Excite Pure AT10-A-103 3G NVIDIA Tegra 32 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10.1", NVIDIA Tegra 3 1.3 GHz, 1 GB DDR3L RAM, 32 GB SSD, 3 MP, 3G, micro-HDMI, micro-USB, 802.11a/b/g/n, Bluetooth, 630 g, Android 4.2
More>>>
Short summary description Toshiba Excite Pure AT10-A-103 3G NVIDIA Tegra 32 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Silver:
This short summary of the Toshiba Excite Pure AT10-A-103 3G NVIDIA Tegra 32 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Excite Pure AT10-A-103, 25.6 cm (10.1"), 1280 x 800 pixels, 32 GB, 1 GB, Android, Silver

Long summary description Toshiba Excite Pure AT10-A-103 3G NVIDIA Tegra 32 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Silver:
This is an auto-generated long summary of Toshiba Excite Pure AT10-A-103 3G NVIDIA Tegra 32 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Silver based on the first three specs of the first five spec groups.

Toshiba Excite Pure AT10-A-103. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.3 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 3. Internal memory: 1 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 630 g. Operating system installed: Android. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2013-12-11 10:16:58
Uk has collected 37 expert reviews for Toshiba Excite Pure AT10-A-103 3G NVIDIA Tegra 32 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Silver and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
pocket-lint.com
Updated:
2013-12-11 10:16:58
Toshiba has announced that it's bringing the Excite brand of tablets to the UK, with the launch of three new Android devices to get your fingers on. The most affordable device entry-level is the £249 Toshiba Excite Pure. The design of the Excite Pure is...
0%
itproportal.com
Updated:
2013-12-15 02:34:14
Portable computing companies appear to be hedging their bets in the laptop market. Whilst nobody but Apple can produce iPads, a lot of manufacturers are producing both Android and Windows 8 tablets, sometimes with very similar form factors. The Excite Pur...
Good Sturdy build, Great battery life, MicroSD card slot, Good value for money...
Bad Tegra 3 processor, 1,280 x 800 display...
Bottom line Toshiba lists the Excite Pure as costing £249, but we have found it available for under £200, making this a bit of a bargain. There are compromises here, in particular the Tegra 3 processor and the display with its disappointing resolution. However, ther...
80%
tracyandmatt.co.uk
Updated:
2016-01-02 03:51:12
Toshiba are relatively new to the tablet market, but their recent offering of 3 new tablets, Excite Write, Excite Pro and Excite Pure, demonstrate that theyre more than capable of competing with the big hitters in the tablet market. The Excite Pure is th...
0%
Laptopmag.com
Updated:
2013-12-11 10:16:58
Toshiba recently brought three new devices to the tablet market with the Excite Write, Excite Pro and Excite Pure. Whereas the Write ($579) and Pro ($479) are high-resolution slates running on Nvidia's new Tegra 4 processor, the Tegra 3-powered Pure is To...
Good Aboveaverage battery life; Clearsounding speakers; microSD Card expansion; Affordable...
Bad No back camera; Dim display...
Bottom line With a 10-inch display, long battery life, and an Nvidia Tegra 3 processor, the $299 Toshiba Excite Pure performs well for a midtier tablet...
70%
recombu.com
Updated:
2014-03-26 02:19:27
We've just come away from a presentation by Paul Hicks – Toshiba's Product Manager for Laptops and Tablets across Northern Europe. Long-winded titles aside, Hicks was able to pull the wraps of a family of new Toshiba tablets hoping to entice customers awa...
0%