Toshiba logo

Toshiba Portégé Z930-14L Intel® Core™ i7 i7-3687U Laptop 33.8 cm (13.3") 8 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98626
Info modified on:
26 Jun 2024, 05:54:23
Warranty:
1 Year
Long product name Toshiba Portégé Z930-14L Intel® Core™ i7 i7-3687U Laptop 33.8 cm (13.3") 8 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver:

Intel Core i7-3687U (2.10 GHz), 8GB DDR3, 256GB SSD, Intel HD Graphics 4000, 33.782 cm (13.3 ") HD LED, 1366 x 768, 1x USB 3.0, 2x USB 2.0, 1x HDMI, Mobile Broadband 3G, Gigabit Ethernet, 802.11 b/g/n, Bluetooth 4.0 + LE, Windows 7 Professional (pre-installed) + Windows 8 Pro (on DVD only), 1.12kg, Silver

Short summary description Toshiba Portégé Z930-14L Intel® Core™ i7 i7-3687U Laptop 33.8 cm (13.3") 8 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver:

Toshiba Portégé Z930-14L, Intel® Core™ i7, 2.1 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description Toshiba Portégé Z930-14L Intel® Core™ i7 i7-3687U Laptop 33.8 cm (13.3") 8 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver:

Toshiba Portégé Z930-14L. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3687U, Processor frequency: 2.1 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.