CLUB3D logo

CLUB3D Mini DisplayPort to HDMI Active 3D Adapter Cable

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53655
Info modified on:
21 Oct 2022, 10:14:32
Long product name CLUB3D Mini DisplayPort to HDMI Active 3D Adapter Cable:

Mini DisplayPort to HDMI Active 3D Adapter Cable

CLUB3D Mini DisplayPort to HDMI Active 3D Adapter Cable:

CAC-1153 - Club 3D UltraAV mini DisplayPort to active HDMI™ Active 3D Adapter Cable enables the connection of your DisplayPort supported computer to an HDMI supported (3D) television, (3D) monitor or (3D) projector.

This product features the support for 300 MHz TDMS clock rate output, as specified in HDMI 1.4b. This enables 3D display at 1080p@120Hz, or a large screen display at 4K x 2k@30Hz. It also supports numerous 3D video standards such as frame packing and Side-by-Side.

2 scenarios where you would need active dongle:

- When the source is a mini DP source, as opposed to a DP++ aka dual mode source. Then you would need an active dongle. Passive won’t work.
- When you want to connect to >=3 monitors, then you need at least one of the connections to be a mini DP direct connection, or using a DP active dongle. AMD’s Eyefinity program is explicit about this requirement.

Features

- Converts DisplayPort (DP) single mode or dual mode video and audio signals to HDMI.
- Supports full link training or no link training mode.
- DP v 1.2 certified at HBR rate.
- Compliant to HDMI 1.4b output, up to 300 Mhz.
- HDMI output supports up to 1080p@120Hz or 4k x 2k @30Hz.
- Compliant to DP input, 1.2 and 4 lanes at RBR or HBR.
- Supports HDCP 1.3 repeater function.
- YCbCr 4:4:4 and YCbCr 4:2:2 8/10/12 bpc supported.
- Audio input format: 8-ch LPCM compressed audio and HBR audio up to 192 kHz sample rate.
- Plug and Play on Windows systems.
- CE and FCC certified.
- AMD Eyefinity certified.

Short summary description CLUB3D Mini DisplayPort to HDMI Active 3D Adapter Cable:

CLUB3D Mini DisplayPort to HDMI Active 3D Adapter Cable, 0.2 m, Mini Displayport, HDMI, Male, Female, 3840 x 2160 pixels

Long summary description CLUB3D Mini DisplayPort to HDMI Active 3D Adapter Cable:

CLUB3D Mini DisplayPort to HDMI Active 3D Adapter Cable. Cable length: 0.2 m, Connector 1: Mini Displayport, Connector 2: HDMI. Quantity per pack: 1 pc(s), Package width: 75 mm, Package depth: 30 mm. Compatible products: HDMI output supports up to 1080p@120Hz or 4k x 2k @30Hz

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.