location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eaton 5SC1500i uninterruptible power supply (UPS) 1.5 kVA 1050 W 8 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton Check ‘Eaton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5SC1500i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5SC1500I show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0743172045171 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Eaton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 221193
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Dec 2023 13:16:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Eaton 5SC1500i uninterruptible power supply (UPS) 1.5 kVA 1050 W 8 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.5 kVA 1050 W
  • - Waveform: Sine
  • - 8 AC outlet(s)
  • - Tower Black
Warranty: 2 years warranty including batteries
Long product name Eaton 5SC1500i uninterruptible power supply (UPS) 1.5 kVA 1050 W 8 AC outlet(s) :
The long product name of Eaton 5SC1500i uninterruptible power supply (UPS) 1.5 kVA 1050 W 8 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1500VA, 1050W, 1 x C14 In, 8 x C13
More>>>
Short summary description Eaton 5SC1500i uninterruptible power supply (UPS) 1.5 kVA 1050 W 8 AC outlet(s):
This short summary of the Eaton 5SC1500i uninterruptible power supply (UPS) 1.5 kVA 1050 W 8 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton 5SC1500i, 1.5 kVA, 1050 W, Sine, 184 V, 276 V, 50 Hz

Long summary description Eaton 5SC1500i uninterruptible power supply (UPS) 1.5 kVA 1050 W 8 AC outlet(s):
This is an auto-generated long summary of Eaton 5SC1500i uninterruptible power supply (UPS) 1.5 kVA 1050 W 8 AC outlet(s) based on the first three specs of the first five spec groups.

Eaton 5SC1500i. Output power capacity: 1.5 kVA, Output power: 1050 W, Waveform: Sine. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 8 AC outlet(s). Typical backup time at full load: 5 min, Typical backup time at half load: 13 min. Form factor: Tower, Product colour: Black, Display type: LCD. Width: 150 mm, Depth: 410 mm, Height: 210 mm

Brand Image Product code Product Stock Price from
Eaton

Eaton 5SC750i uninterruptible power supply (UPS) 0.75 kVA 525 W 6 AC outlet(s)
(show image)
5SC750I 5SC750i 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton 5P1150I uninterruptible power supply (UPS) Line-Interactive 1.15 kVA 770 W 8 AC outlet(s)
(show image)
5P1150I 5P1150I 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton 5P850iR uninterruptible power supply (UPS) Line-Interactive 0.85 kVA 600 W 4 AC outlet(s)
(show image)
5P850IR 5P850iR 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton 5P650IR uninterruptible power supply (UPS) Line-Interactive 0.65 kVA 420 W 4 AC outlet(s)
(show image)
5P650IR 5P650IR 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton 5P 650i uninterruptible power supply (UPS) Line-Interactive 0.65 kVA 420 W 4 AC outlet(s)
(show image)
5P650I 5P 650i 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton 5P1150iR uninterruptible power supply (UPS) Line-Interactive 1.15 kVA 770 W 6 AC outlet(s)
(show image)
5P1150IR 5P1150iR 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
Polska 3 distributor(s)
Österreich 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)