location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital Red internal hard drive 1 TB 5400 RPM 16 MB 2.5" Serial ATA III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Red
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD10JFCX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0718037804149 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 217852
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:33:02
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Proper Handling of WD Hard Drives Brochure (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
WD Internal Drives Model Number Sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Western Digital Red internal hard drive 1 TB 5400 RPM 16 MB 2.5" Serial ATA III
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 TB 2.5" 5400 RPM Serial ATA III
  • - NAS HDD
  • - Storage drive buffer size: 16 MB
  • - 6 Gbit/s
  • - 115 g
Warranty: 3 year
Long product name Western Digital Red internal hard drive 1 TB 5400 RPM 16 MB 2.5" Serial ATA III :
The long product name of Western Digital Red internal hard drive 1 TB 5400 RPM 16 MB 2.5" Serial ATA III. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1TB, 2.5", SATA 6Gb/s, 5400 RPM, 16MB
More>>>
Short summary description Western Digital Red internal hard drive 1 TB 5400 RPM 16 MB 2.5" Serial ATA III:
This short summary of the Western Digital Red internal hard drive 1 TB 5400 RPM 16 MB 2.5" Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital Red, 1 TB, 5400 RPM, 16 MB, 2.5", Serial ATA III

Long summary description Western Digital Red internal hard drive 1 TB 5400 RPM 16 MB 2.5" Serial ATA III:
This is an auto-generated long summary of Western Digital Red internal hard drive 1 TB 5400 RPM 16 MB 2.5" Serial ATA III based on the first three specs of the first five spec groups.

Western Digital Red. HDD capacity: 1 TB, HDD speed: 5400 RPM, Storage drive buffer size: 16 MB, HDD size: 2.5", Interface: Serial ATA III

WD RED FOR HOME
WD RED FOR HOME

Stream, backup, organize and effortlessly share your digital content to your TV, PC and more. NASware technology increases your drives' compatibility with your NAS system, for better playback with your devices.

WD RED FOR SMALL BUSINESS
WD RED FOR SMALL BUSINESS

Businesses thrive on productivity and efficiency, two guiding principles built into the design of the WD Red drive. Share and backup files at the speed of your business with a WD Red drive in your NAS.

WD RED FOR BIG BUSINESS
WD RED FOR BIG BUSINESS

Looking for maximum performance in a heavy use NAS? The WD Red Pro drive is designed to handle an increase in workload and system demand and features a 5-year limited warranty.

Source Testseek summary Average rating
Reviews
Updated:
2013-11-02 03:30:06
Uk has collected 22 expert reviews for Western Digital Red internal hard drive 1 TB 5400 RPM 16 MB 2.5" Serial ATA III and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
eteknix.com
Updated:
2013-12-14 10:43:45
Launched just over a year ago, Western Digital's Red line of drives, along with an easier to understand product line-up (Greed, Blue, Black and so on) have changed the way that many consumers look at their storage. The Red drives are built primarily for a...
Good Built for NAS, 3 year warranty, Enterprise features and reliability, Low power usage, 1m hour MTBF, Desirable price...
Bad 16MB buffer...
Bottom line PricingLike their full sized 3.5″ counterparts, the 2.5″ drives both come in with a good price point for their size. With prices ranging from around £60 to just over £160 for the 3.5″ 1-4TB drives and the 2.5″ drives coming in at around £60 for the 750GB...
0%
micromart.co.uk
Updated:
2014-03-21 03:35:12
Now here's an unusual question: when is a 2.5" hard drive not intended for use in a laptop? I'm not talking about a 2.5" drive that's too thick to slip inside a modern laptop. In the past, WD has released its 1TB Scorpio Blue drive in both 9.5mm and 12.5m...
70%
tweaktown.com
Updated:
2014-03-21 03:35:12
Before July 2012, choosing the correct drive for your NAS left you with limited options. On one hand, you had the WD Green, which carried a lot of power saving features, but lacked high-end performance. Then there was the WD Black, a drive that offered t...
Bottom line The new Western Digital Red in the 2.5" form factor is an extension of hard work and dedication that WD has put into developing solutions to fit their customer's needs. First introduced just over a year ago, the WD Red set a path, bringing enterprise rel...
97%
eteknix.com
Updated:
2015-05-31 10:33:18
Western Digital launched their WD RED line quite a while ago, and it's been a successful one. We've previously had a look at how the 2.5-inch version with 1TB capacity performs as a single disk, but we've yet to look at how four of these will do in a RAID...
Bottom line Western Digital's RED line of drives have made vast improvements in SOHO and SMB storage arrays, giving them the performance and reliability that they need but on a scale that doesn't carry the same price tags that the enterprise-class drives bring with t...
0%
uk.hardware.info
Updated:
2018-02-21 06:42:38
Despite the upswing of the cloud and increasingly cheaper SSDs, the most convenient and most affordable way to store large amounts of data is still a hard disk drive. In this article we take a look at 18 models meant for use in a NAS.Hard drives might not...
Bottom line Because the throughput of these hard drives will be limited by the used NAS and the network connection we do not primarily look at the speed here, but at the elements that are important for this segment: noise levels and power consumption. Therefore it is...
0%
storagereview.com
Updated:
2013-11-02 03:30:02
The WD Red family of NAS-tuned hard drives is a perfect example of the ways mature technology like the hard drive can continue to be specialized for new applications. Today WD has announced new additions to the Red lineup; two 2.5-inch drives, which will...
Good First 2.5-inch hard drive tuned for NAS performance, Performs very well in single-drive tests compared to existing 2.5" HDD models, Competitive performance in a multi-drive scenario in our NAS environment...
Bad Lack of SFF NAS devices in the market...
Bottom line WD is betting on the emerging market for NAS devices with 2.5-inch drive bays, and has gotten into the market early. If you are looking for a 2.5-inch NAS drive, the WD Red 1TB should definitely be on your radar...
0%
tweaktown.com
Updated:
2013-11-02 03:30:04
Before July 2012, choosing the correct drive for your NAS left you with limited options. On one hand, you had the WD Green, which carried a lot of power saving features, but lacked high-end performance. Then there was the WD Black, a drive that offered t...
Bottom line The new Western Digital Red in the 2.5" form factor is an extension of hard work and dedication that WD has put into developing solutions to fit their customer's needs. First introduced just over a year ago, the WD Red set a path, bringing enterprise rel...
97%
silentpcreview.com
Updated:
2015-02-06 20:44:27
The WD Red 1TB (2.5 inch) and 6TB.Undersides.The Red drives we're going to examine today come in starkly different form factors. The Red 6TB is more of what we've seen before, the latest high capacity desktop flagship for users with limited drive bays who...
0%
pcper.com
Updated:
2015-05-31 10:33:19
Here's my translation of Western Digital's marketing speak for the specs of the WD Red Series. Some of these are not specifically listed by WD, but we know they are in there, so we will keep them here for your education: NoTouch™ ramp load technolo...
0%
topnewreview.com
Updated:
2018-04-28 14:25:22
Hard drive makers are in something of a quandary these days, as the old methods of revamping their product line are becoming increasingly difficult to achieve.That's because there is a realistic limit to how much data you can cram on a spinning disk...
Bottom line An early Christmas present for any NAS box...
80%
techspot.com
Updated:
2019-12-18 10:23:05
Computer storage has come a long way since our last roundup. We have new PCIe 4.0 SSDs, NVMe drives are becoming the de facto standard for new machines, and prices for legacy drives have plummeted. Rather than just focusing on high-end drives, this time w...
0%
Brand Image Product code Product Stock Price from
Western Digital

Western Digital Gold internal hard drive 10 TB 7200 RPM 256 MB 3.5" Serial ATA III
(show image)
WD101KRYZ Gold 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital 10TB RED Pro 256MB internal hard drive 7200 RPM 3.5" Serial ATA III
(show image)
WD101KFBX 10TB RED Pro 256MB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Gold internal hard drive 2 TB 7200 RPM 128 MB 3.5" Serial ATA III
(show image)
WD2005FBYZ Gold 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Red Pro internal hard drive 8 TB 7200 RPM 128 MB 3.5" Serial ATA III
(show image)
WD8001FFWX Red Pro 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Red Pro internal hard drive 2 TB 7200 RPM 64 MB 3.5" Serial ATA III
(show image)
WD2002FFSX Red Pro 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Red Pro internal hard drive 4 TB 7200 RPM 128 MB 3.5" Serial ATA III
(show image)
WD4002FFWX Red Pro 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Red Pro internal hard drive 6 TB 7200 RPM 128 MB 3.5" Serial ATA III
(show image)
WD6002FFWX Red Pro 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Gold internal hard drive 4 TB 7200 RPM 128 MB 3.5" Serial ATA III
(show image)
WD4002FYYZ Gold 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 2 distributor(s)