location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Prestigio MultiPad 4 Ultimate10.1 3G Rockchip 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Prestigio Check ‘Prestigio’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MultiPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 Ultimate10.1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PMP7100D3G_QUAD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8595248120716
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Prestigio’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Prestigio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22214
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2023 10:13:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Prestigio MultiPad 4 Ultimate10.1 3G Rockchip 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Black
  • - 25.6 cm (10.1") 1280 x 800 pixels LCD
  • - Rockchip RK3188 1.6 GHz
  • - 16 GB Flash Card reader integrated
  • - Single camera 2 MP Front camera 2 MP
  • - 3G Wi-Fi 4 (802.11n) Bluetooth
  • - Lithium Polymer (LiPo) 6400 mAh
  • - Android
Warranty: 2 years
Long product name Prestigio MultiPad 4 Ultimate10.1 3G Rockchip 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black :
The long product name of Prestigio MultiPad 4 Ultimate10.1 3G Rockchip 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MultiPad 4 Ultimate 10.1 3G, 10.1" (1280 x 800, LCD), Quad Core ARM Cortex A9 Rockchips RK3188, 1GB (DDR3), 16GB, Wi-Fi, Bluetooth, 3G, Quad Core Mali 400 MP, Android 4.2 (Jelly Bean), 2/2 Mpixel camera, 6400 mAh, black, 680 g
More>>>
Short summary description Prestigio MultiPad 4 Ultimate10.1 3G Rockchip 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black:
This short summary of the Prestigio MultiPad 4 Ultimate10.1 3G Rockchip 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black data-sheet is auto-generated and uses the product title and the first six key specs.

Prestigio MultiPad 4 Ultimate10.1, 25.6 cm (10.1"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Black

Long summary description Prestigio MultiPad 4 Ultimate10.1 3G Rockchip 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black:
This is an auto-generated long summary of Prestigio MultiPad 4 Ultimate10.1 3G Rockchip 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black based on the first three specs of the first five spec groups.

Prestigio MultiPad 4 Ultimate10.1. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels, Display technology: LCD. Internal storage capacity: 16 GB. Processor frequency: 1.6 GHz, Processor family: Rockchip, Processor model: RK3188. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 0680 g. Operating system installed: Android. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 20:53:26
Uk has collected 15 expert reviews for Prestigio MultiPad 4 Ultimate10.1 3G Rockchip 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
notebookcheck.net
Updated:
2014-01-03 20:53:26
The test of its predecessor or rather its little brother, Prestigio MultiPad 7.0 Prime Duo, convinced us: Despite the budget price of just 150 Euros (~$195), the 7-inch tablet was not a budget product; on the contrary, it proved to be a well-made product...
Good Cheap price, Lightweight, Thin chassis, Low operating temperature, High quality workmanship, Integrated 3G/UMTS modem, Google Play Store access...
Bad Only 16 GB internal memory, Low brightness display, Weak camera, Poor speakers, High power consumption in standby mode, Short battery life...
Bottom line The Prestigio 10.1 Ultimate 3G is not a "budget" tablet , even if it appears fairly inexpensive with its 280 Euros (~$365) price label. The test candidate scores with its sturdy chassis , which wouldn't win a design award, but convinces with its easily a...
84%