location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SJMB3500: Maintenance box for ColorWorks C3500 series

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SJMB3500: Maintenance box for ColorWorks C3500 series
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C33S020580
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946534282 show
Category:
Components needed to build a printer.
Printer Kits Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 205872
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:34:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson SJMB3500: Maintenance box for ColorWorks C3500 series :
The long product name of Epson SJMB3500: Maintenance box for ColorWorks C3500 series. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SJMB3500: Maintenance box for ColorWorks C3500 series
More>>>
Short summary description Epson SJMB3500: Maintenance box for ColorWorks C3500 series:
This short summary of the Epson SJMB3500: Maintenance box for ColorWorks C3500 series data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SJMB3500: Maintenance box for ColorWorks C3500 series, China, Epson TM-C3500 Epson TM-C3500 (012), 1 pc(s), 311 g, 177 mm, 233 mm

Long summary description Epson SJMB3500: Maintenance box for ColorWorks C3500 series:
This is an auto-generated long summary of Epson SJMB3500: Maintenance box for ColorWorks C3500 series based on the first three specs of the first five spec groups.

Epson SJMB3500: Maintenance box for ColorWorks C3500 series. Country of origin: China, Compatibility: Epson TM-C3500 Epson TM-C3500 (012). Quantity per pack: 1 pc(s), Package weight: 311 g, Package width: 177 mm. Products per pallet: 864 pc(s), Pallet width (UK): 100 cm, Pallet length (UK): 120 cm

Features
Country of origin
China
Compatibility
Epson TM-C3500 Epson TM-C3500 (012)
Packaging data
Quantity per pack
1 pc(s)
Package weight
311 g
Package width
177 mm
Package depth
233 mm
Package height
35 mm
Logistics data
Products per pallet
864 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
34.4 m
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
34.4 m
Products per pallet (UK)
1152 pc(s)
Products per pallet layer
20 pc(s)
Products per pallet layer (UK)
25 pc(s)
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
México 3 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)