location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Production Scrim Banner B1, 914mm x 12,2m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Production Scrim Banner B1, 914mm x 12,2m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S045526 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946536736
Category:
Paper used for printing vector graphics.
Plotter Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161070
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:37:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Production Scrim Banner B1, 914mm x 12,2m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Roll length: 12.2 m Matte
  • - Roll width: 91.4 cm
  • - 1 pc(s)
Long product name Epson Production Scrim Banner B1, 914mm x 12,2m :
The long product name of Epson Production Scrim Banner B1, 914mm x 12,2m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Production Scrim Banner B1, 914mm x 12,2m
More>>>
Epson Production Scrim Banner B1, 914mm x 12,2m:
The official description of Epson Production Scrim Banner B1, 914mm x 12,2m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This tough and flexible matte white banner material is composed of a tear-resistant and flame-retardant polyester fabric embedded between two white vinyl layers. It is suitable for grommeting and welding for outdoor applications requiring wind and water resistance, from banners and signage to retail and exhibition display. The fine matte surface has a high ink capacity for rich, dense colours via pigment or dye water-based inks.


- Flexible, tear-resistant and flame-retardant (B1) PVC banner material
- Supports both dye and pigment water-based inks
- Suits rugged outdoor use in signs and banners plus exhibition and retail display
- Suitable for grommeting and welding
- Weatherproof: water and wind resistant matte coating with high ink capacity

Short summary description Epson Production Scrim Banner B1, 914mm x 12,2m:
This short summary of the Epson Production Scrim Banner B1, 914mm x 12,2m data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Production Scrim Banner B1, 914mm x 12,2m, 12.2 m, 91.4 cm, Matte, Switzerland, 1 pc(s), 140 mm

Long summary description Epson Production Scrim Banner B1, 914mm x 12,2m:
This is an auto-generated long summary of Epson Production Scrim Banner B1, 914mm x 12,2m based on the first three specs of the first five spec groups.

Epson Production Scrim Banner B1, 914mm x 12,2m. Roll length: 12.2 m, Roll width: 91.4 cm, Finish type: Matte. Quantity per pack: 1 pc(s), Package width: 140 mm, Package depth: 970 mm. Compatible products: SureColor SC-T7200D SureColor SC-T7200 SureColor SC-T5200PS SureColor SC-T5200D-PS SureColor...

Features
Roll length
12.2 m
Roll width
91.4 cm
Finish type
Matte
Country of origin
Switzerland
Packaging data
Quantity per pack
1 pc(s)
Package width
140 mm
Package depth
970 mm
Package height
140 mm
Packaging data
Package weight
6.18 kg
Other features
Compatible products
SureColor SC-T7200D SureColor SC-T7200 SureColor SC-T5200PS SureColor SC-T5200D-PS SureColor SC-T5200D SureColor SC-T5200 PS MFP SureColor SC-T5200 MFP HDD SureColor SC-T5200 SureColor SC-P20000 Epson SureColor SC-T7000 Epson SureColor SC-T5000 Epson Stylus Pro 9890 Epson Stylus Pro 9700 Epson Stylus Pro 11880
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Deutschland 1 distributor(s)
Nederland 2 distributor(s)
United Kingdom 2 distributor(s)
Worldwide 1 distributor(s)