Epson logo

Epson Production SA Vinyl Matte, 914mm x 20m

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
179489
Info modified on:
09 Jan 2023, 09:40:05
Long product name Epson Production SA Vinyl Matte, 914mm x 20m:

Production SA Vinyl Matte, 914mm x 20m

Epson Production SA Vinyl Matte, 914mm x 20m:

This matte vinyl is suitable for use with dye and pigment water-based inks and has a permanent self-adhesive film with a solvent glue. Its coating supports vibrant, beautiful imaging, while the matte surface increases the viewing angle, allowing for high colour gradation and excellent sharpness. The flexible vinyl is suitable for use on 2D surfaces, and the adhesive has good removal properties.



- Flexible, self-adhesive vinyl for 2D surface applications
- Suits signage and display plus exhibition/presentation use
- Matte, water-fast coating for increased viewing angle
- High colour gradation and excellent sharpness
- Good removal properties
- Supports dye and pigment water-based inks

Short summary description Epson Production SA Vinyl Matte, 914mm x 20m:

Epson Production SA Vinyl Matte, 914mm x 20m, 20 m, 91.4 cm, Matte

Long summary description Epson Production SA Vinyl Matte, 914mm x 20m:

Epson Production SA Vinyl Matte, 914mm x 20m. Roll length: 20 m, Roll width: 91.4 cm, Finish type: Matte

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.