C2G logo

C2G 30ft Cat6 networking cable Green 9.14 m S/FTP (S-STP)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79762
Info modified on:
07 Mar 2024, 15:34:52
Long product name C2G 30ft Cat6 networking cable Green 9.14 m S/FTP (S-STP):

30ft Cat6 Snagless Shielded (STP) Network Patch Cable, Green

C2G 30ft Cat6 networking cable Green 9.14 m S/FTP (S-STP):

Protect a high speed network from noise and electromagnetic interference when connecting with our Snagless Shielded Cat6 patch cable. For voice/data/video distribution, this cable will handle bandwidth-intensive applications and drastically reduces both impedance and structural return loss (SRL). Each patch cable is fully tested to meet ANSI/TIA 568 C.2 Cat6 component requirements.
Each of the individual pairs is bonded together to help maintain the twist-spacing throughout the line right up to the termination point. Constructed from high quality cable and plugs, this design minimizes Near-End Crosstalk (NEXT) levels. Available in a variety of colors to easily color-code a network installation. Individual length label on each cable for ease of use.

Short summary description C2G 30ft Cat6 networking cable Green 9.14 m S/FTP (S-STP):

C2G 30ft Cat6, 9.14 m, Cat6, S/FTP (S-STP), RJ-45, RJ-45, Green

Long summary description C2G 30ft Cat6 networking cable Green 9.14 m S/FTP (S-STP):

C2G 30ft Cat6. Cable length: 9.14 m, Cable standard: Cat6, Cable shielding: S/FTP (S-STP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Data transfer rate: 10000 Mbit/s, Product colour: Green

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.