location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington ClickSafe™ Laptop Lock

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ClickSafe™ Laptop Lock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K64680US
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896646808 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54523
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:13:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington ClickSafe™ Laptop Lock
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - ClickSafe’s keyless locking mechanism helps increase employee compliance. There’s no excuse for computers and data being left unprotected
  • - ClickSafe® lockhead pivots 180° and rotates a full 360° around the cable for flexibility and convenience
  • - 12.7mm low profile lockhead ensures compatibility with thin laptops
  • - Tamper-proof disk-style lock combined with superior materials provide near impenetrable protection
  • - Super-strong 5mm thick**and 1500mm long steel cable provides the strongest physical security on the market
  • - Protects you hardware by attaching itself to the Kensington Security Anchor which connects to the Kensington Security Slot found in 99% of laptops
  • - Online key code registration and replacement service Spare key included
  • - Key Different, Twin, Master Keyed and Single Keyed options available
  • - TAA Compliant
Warranty: 8 years
Long product name Kensington ClickSafe™ Laptop Lock :
The long product name of Kensington ClickSafe™ Laptop Lock. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ClickSafe Laptop Lock
More>>>
Kensington ClickSafe™ Laptop Lock:
The official description of Kensington ClickSafe™ Laptop Lock as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Kensington ClickSafe® lock is designed to be the strongest and easiest-to-use lock available without compromising security.

Designed to fit busy daily routines, ClickSafe’s™ superior strength and ease of use makes your first line of defence even stronger. ClickSafe™ locks have been designed to protect your business, they’ve been designed to be used.

ClickSafe™ A simpler, safer and smarter investment.

Short summary description Kensington ClickSafe™ Laptop Lock:
This short summary of the Kensington ClickSafe™ Laptop Lock data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington ClickSafe™ Laptop Lock, Kensington, Combination lock, Black

Long summary description Kensington ClickSafe™ Laptop Lock:
This is an auto-generated long summary of Kensington ClickSafe™ Laptop Lock based on the first three specs of the first five spec groups.

Kensington ClickSafe™ Laptop Lock. Product colour: Black, Best uses: Laptop, Lock type: Combination lock. Width: 12 mm, Depth: 31 mm, Height: 28 mm. Package width: 178 mm, Package depth: 3 mm, Package height: 279 mm

Features
Product colour *
Black
Best uses *
Laptop
Lock type *
Combination lock
Cable lock slot type
Kensington
Cable lock security features
ClickSafe
Security slot anchor type
Standard
Cable type
Standard
Suitable for
Chromebooks; Notebook
Easy to install
Yes
Easy to use
Yes
Country of origin
Taiwan
Weight & dimensions
Width
12 mm
Depth
31 mm
Height
28 mm
Packaging data
Package width
178 mm
Package depth
3 mm
Package height
279 mm
Package weight
200 g
Technical details
Cable construction
7x7
Number of secured items
1
Brand Image Product code Product Stock Price from
Kensington CickSafe Anchor Adhesive Kit Kensington CickSafe Anchor Adhesive Kit
(show image)
K64931WW CickSafe Anchor Adhesive Kit