HP logo

HP NVIDIA NVS 315 1GB Graphics Card

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
272731
Info modified on:
14 Jun 2024, 15:33:43
End of life date:
30 Jun 2019
Warranty:
The NVIDIA NVS 315 has a one-year limitedor the remainder of theof the HP product in which it is installed. Technical support is available seven days a week, 24 hours a day by phone, as well as online support forums. Parts and labor are available on-site within the next business day. Telephone support is available for parts diagnosis and installation. Certain restrictions and exclusions apply.
Long product name HP NVIDIA NVS 315 1GB Graphics Card:

NVIDIA NVS 315 1GB Graphics Card

HP NVIDIA NVS 315 1GB Graphics Card:

Get efficient dual-display graphics performance in a PCI Express low-profile graphics card with the NVIDIA NVS 315 PCIe x16 1 GB Graphics Card, an ideal desktop graphics solution for professional business and commercial applications.

Short summary description HP NVIDIA NVS 315 1GB Graphics Card:

HP NVIDIA NVS 315 1GB Graphics Card, NVS 315, 1 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description HP NVIDIA NVS 315 1GB Graphics Card:

HP NVIDIA NVS 315 1GB Graphics Card. Graphics processor family: NVIDIA, Graphics processor: NVS 315, Processor frequency: 875 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.