location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite P845t-103

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite P845t-103
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSPJ6E-00900EN5 show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66569
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite P845t-103
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Aluminium, Black
  • - Intel® Core™ i5 i5-3317U 1.7 GHz
  • - Touchscreen 35.6 cm (14") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi DL
  • - NVIDIA® GeForce® GT 630M 2 GB Intel® HD Graphics 4000
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 6.50 h
  • - Windows 8 64-bit
More>>>
Short summary description Toshiba Satellite P845t-103:
This short summary of the Toshiba Satellite P845t-103 data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite P845t-103, Intel® Core™ i5, 1.7 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Toshiba Satellite P845t-103:
This is an auto-generated long summary of Toshiba Satellite P845t-103 based on the first three specs of the first five spec groups.

Toshiba Satellite P845t-103. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8. Product colour: Aluminium, Black

Source Testseek summary Average rating
Reviews
Updated:
2014-05-17 03:24:38
Uk has collected 24 expert reviews for Toshiba Satellite P845t-103 and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
digitalversus.com
Updated:
2014-05-17 03:24:38
Toshiba's Satellite P845T is a 14" laptop with a touchscreen, a Blu-ray drive and a dedicated graphics card (exact specs vary according to models). Due to its weight (2 kg)...
Good Good hardware specs, Speakers, Processing power, Plenty of storage (1 TB), Decent gaming performances...
Bad Screen quality isn't great, Sunlight and reflections can be problematic, Low battery life (3 hrs 55 mins)...
Bottom line The Toshiba Satellite P845T has a sound set of hardware features while also offering good levels of processing power and decent audio. It can even cope with a respectable selection of games. Unfortunately, this laptop is let down by its low-grade TN scree...
60%
techadvisor.co.uk
Updated:
2014-05-17 03:24:38
In this world of Ultrabooks and hybrid laptop/tablet devices, the Toshiba Satellite P845t feels almost traditional, with a 14-inch display and a built-in DVD drive that combine to give it a total weight of 2.2Kg. It's not the kind of laptop that you'd...
Bottom line Mobility clearly isn't a strong point with the Toshiba Satellite P845t-101, and the touchscreen is likely to get only occasional use. However, the Satellite performs well enough for undemanding users and is a good choice for anyone that wants a versati...
70%
expertreviews.co.uk
Updated:
2014-05-17 03:24:38
The Toshiba Satellite P845t-101 takes everything we loved about the Asus VivoBook S200 and adds an extra dose of raw processing power to the mix. It has a third-generation Intel Core i5-3317U processor running at 1.7GHz, but its Turbo Boost technology...
Bottom line A tad expensive, but this excellent touchscreen laptop offers great computing performance...
100%
gadgetshow.channel5.com
Updated:
2014-05-17 03:24:38
While we’ve seen plenty of ultra portable Ultrabooks recently, the Toshiba Satellite P845T is a Windows 8 machine designed for everyday use as your one and only computer. It packs a 14-inch screen and top notch specs including an Intel Core processor a...
Good There’s little to complain about with the Toshiba Satellite P845T: it’s a sturdily built machine with a vibrant display and blazing speed for day to day use (just don’t expect Intel’s built in graphics to play new PC games at full settings). Its black and gun metal coloured plastic chassis doesn’t scream premium, but nor is it cheap: you probably won’t bat an eyelid, and that’s no bad thing.At ar...
Bad The Toshiba Satellite P845T is a jack of all trades, so you can’t fault it for not being the ultimate ultra portable, the ultimate gaming rig or the ultimate backpack cinema. There’s a bit of flex when typing compared to a sturdy MacBook or Lenovo ThinkPad QWERTY, and its trackpad lacks the finesse of Apple’s glass panels - but then you’re not paying quite so much.If there’s a problem, it’s with...
Bottom line We have little complaint about the Toshiba Satellite P845T itself: once it’s in front of you, it gets the job done without ever getting the way of what’s on the screen, and it’s hard to do more than that. That said, rivals have managed that for much le...
80%
trustedreviews.com
Updated:
2014-05-17 03:24:38
Intro We've looked at a lot of interesting Windows 8 convertibles, including sliders like the Toshiba Satellite U920t , twisters such as the Lenovo ThinkPad Twist , detachables like the Asus Vivo Tab and more. Amongst all these exciting new and innovative...
Good Affordable, Premium touches like backlit keyboard, Excellent sound...
Bad Heavy and bulky, Average screen, Mediocre build quality, So-so typing experience, Poorly configured touchpad...
Bottom line The Toshiba Satellite P845T is an affordable 14-inch laptop with a touchscreen that's unashamed of its girth, with excellent connectivity and an optical drive. Overall, the Satellite P845T is an odd mix of premium and budget; with metal and glass used in...
60%
itproportal.com
Updated:
2014-05-17 03:24:38
If you've been paying any attention to tech lately, chances are you've heard phrases like "Windows 8," "Ultrabook," and "touchscreen" being tossed around with increasing frequency. The Toshiba Satellite P845T is a mainstream laptop that encompasses two of...
Good 10point touchscreen, Solid performance, Builtin optical drive...
Bad Shallow travel on keys, Keyboard isn't backlit, Large amount of bloatware...
Bottom line Toshiba’s Satellite P845T boasts a reasonable level of performance and feature set – but the rival Asus VivoBook S400CA delivers similar specs and benchmark results, a touchscreen, and a slim Ultrabook form-factor at the same price level. The Toshiba la...
70%
wired.co.uk
Updated:
2014-05-17 03:24:38
The top dog in Toshiba's P845 series offers a 14-inch touchscreen, DVD drive, silvery good looks and the latest Windows 8 operating system -- but is that enough? It's on sale now for around £600.DesignIt's a slick-looking device with its aluminium casi...
Good Sleek textured look, large hard drive, loud speakers...
Bad On the slow side, kinda chunky...
Bottom line The Toshiba Satellite P845 is a solid enough workhorse and a decent introduction to Windows 8 but it's on the chunky side and doesn't really do enough to distinguish itself at this price.SpecificationsCPU : 1.8GHz 3rd generation Intel Core i3-3217U Ope...
70%
techdigest.tv
Updated:
2014-05-17 03:24:38
It's not perfect though. For starters, Toshiba's 16:9 panel runs at a lowly 1366 x 768 resolution, the bare minimum we'd find acceptable in a portable machine these days. It's a bright screen, but viewing angles are tight and colours feel generally washed...
Bottom line It's a solid start to touchscreen Windows 8 laptops for Toshiba then. The Satellite P845t-101 handles touch input with ease, and you'll find yourself perhaps surprised at how often you'll be swiping away at the screen. The build of the laptop itself leave...
100%
notebookcheck.net
Updated:
2014-05-17 03:24:38
This review focuses on the P845T-S4310 , a Satellite belonging to the lower-end of the spectrum but with added touchscreen capabilities for a more intuitive and engaging Windows 8 experience. The model replaces its non-touchscreen equivalent, the P845, an...
Good Attractive aluminium case, Good CPU performance, Sensitive touchscreen, Large touchpad, Decent speakers, HDD and RAM easily accessible...
Bad Lid sensitive to pressure, Keyboard with soft touch and short travel, Rather slow system performance, Graphics performance reduced while running on battery, Some ports not ideally placed for right-handers, Glossy screen should be brighter for outdoor usag...
Bottom line Toshiba Satellite P845T-S4310At $700-$900, the Satellite P845T-S4310 is within the price range of a full-fledged Ultrabook that can offer similar CPU and GPU performance with even faster system performance. It's true that the user will likely be giving up...
78%
computershopper.com
Updated:
2014-05-17 03:24:38
& Design Price determines everything. Toshiba's Web site lists the MSRP of the Satellite P845T-S4310 as $909, at which price it's competitive with, well, nothing. Best Buy, however, offers the 14-inch touch-screen laptop for a considerably more tempti...
Good Attractive aluminum styling, Stellar audio output from Harman Kardon speakers, Long-running battery...
Bad Big and bulky compared to 14-inch ultrabooks, Skittish touchpad, Keyboard not backlit...
Bottom line Touch-screen bargain hunters may want to check out the Toshiba Satellite P845T-S4310, but we'd like it more if not for the presence of 14-inch ultrabooks that offer the same performance, similar features, and greater portability...
60%
pcmag.com
Updated:
2014-05-17 03:24:38
If you've been paying any attention to tech lately, chances are you've heard phrases like "Windows 8," "ultrabook," and "touch screen" being tossed around with increasing frequency. The Toshiba Satellite P845T-S4310%displayPrice% at %seller% is a mainstre...
Good Ten-point touch screen. WiDi. Built-in optical drive. Decent performer.
Bad Shallow travel on keyboard. Keyboard not backlit. Bloatware...
Bottom line With its decent performance and admirable feature set, the Toshiba Satellite P845T-S4310 is a good option for anyone on the market for a touch-enabled Windows 8 laptop, but it's not the best value currently on the market...
70%
techworld.com
Updated:
2014-05-17 03:24:38
Toshiba's Satellite P845t-S4310 is an interesting mix of budget laptop and all-purpose machine. Its bigger and bulkier than most of the sleek machines on the market today, and its performance leaves quite a bit to be desired even within its class. But...
Bottom line The Toshiba Satellite P845t-S4310 is a pretty nice computer, with nice speakers, a useable touchscreen, and some expensive-looking design elements. But I cant help but think that a computer this bulky and under-performing needs a lower price-point. Fo...
0%
pcworld.com_techhive.com
Updated:
2014-05-17 03:24:38
Toshiba's Satellite P845t-S4310 is an interesting mix of budget laptop and all-purpose machine. It's bigger and bulkier than most of the sleek machines on the market today, and its performance leaves quite a bit to be desired – even within its class. But...
Good Decent video and audio encoding performance, Touchscreen is smooth and accurate...
Bad Overall performance isn't so hot, Display looks a little washed out...
Bottom line The Toshiba Satellite P845t-S4310 is a pretty nice computer, with nice speakers, a useable touchscreen, and some expensive-looking design elements. But I can't help but think that a computer this bulky and under-performing needs a lower price-point. For j...
60%
notebooks.com
Updated:
2015-05-24 08:33:54
The Toshiba Satellite P845t-S4310 is a Windows 8 notebook that includes a 14-inch touchscreen to deliver a better experience.The Satellite P845t isn't an Ultrabook Convertible like many of the touchscreen Windows 8 notebooks we've reviewed, that transform...
Good Touch Screen, Cheaper than Ultrabook Convertibles, Includes Optical drive many I/O options, Good sound from harmon/kardon speakers...
Bad Bulky, Battery life tops out at fourfive hours...
0%
Country Distributor
United Kingdom 1 distributor(s)