location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Lumix DMC-TZ6 1/2.5" 10.1 MP CCD 3648 x 2736 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Lumix
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMC-TZ6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-TZ6EG-S show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic Lumix DMC-TZ6 1/2.5" 10.1 MP CCD 3648 x 2736 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10.1 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Image stabilizer
  • - Optical zoom: 12x Digital zoom: 4x
  • - Video recording 640 x 480 pixels
  • - Built-in microphone Voice recording PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Panasonic Lumix DMC-TZ6 1/2.5" 10.1 MP CCD 3648 x 2736 pixels Silver :
The long product name of Panasonic Lumix DMC-TZ6 1/2.5" 10.1 MP CCD 3648 x 2736 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lumix DMC-TZ6, Silver
More>>>
Short summary description Panasonic Lumix DMC-TZ6 1/2.5" 10.1 MP CCD 3648 x 2736 pixels Silver:
This short summary of the Panasonic Lumix DMC-TZ6 1/2.5" 10.1 MP CCD 3648 x 2736 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Lumix DMC-TZ6, 10.1 MP, 3648 x 2736 pixels, 1/2.5", CCD, 12x, Silver

Long summary description Panasonic Lumix DMC-TZ6 1/2.5" 10.1 MP CCD 3648 x 2736 pixels Silver:
This is an auto-generated long summary of Panasonic Lumix DMC-TZ6 1/2.5" 10.1 MP CCD 3648 x 2736 pixels Silver based on the first three specs of the first five spec groups.

Panasonic Lumix DMC-TZ6. Megapixel (approx.): 10.1 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 12x, Digital zoom: 4x, Focal length range: 4.1 - 49.2 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 40 MB. PictBridge. Weight: 229 g. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 11:09:43
Uk has collected 30 expert reviews for Panasonic Lumix DMC-TZ6 1/2.5" 10.1 MP CCD 3648 x 2736 pixels Silver and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
theregister.co.uk
Updated:
2011-09-23 11:08:17
Panasonic’s DMC-TZ6 could be considered the little brother or, if you want to be a little less charitable, a stripped-down version of the DMC-TZ7 we looked at in August. Both models are super-zoom compacts or Travel-cams, designed for the person who wa...
Bottom line The DMC-TZ6 offers a good mix of features, apart from its limited manual control. So, if you’re quite happy for your camera to make most of the shooting settings for you, then this model will deliver the goods under most shooting conditions. If you...
80%
tracyandmatt.co.uk
Updated:
2011-09-23 11:08:32
I reviewed the Lumix FX500 and I must say that I was impressed. Now I have the Lumix TZ6 from Panasonics Super Zoom category to check out. Hopefully it will impress us as much as the other cameras in the Lumix range have. The Panasonic Lumix TZ6 Wha...
Bottom line The Panasonic Lumix TZ6 is a brilliant Zoom camera. The picture quality is brilliant and it takes pretty good video footage too. Being able to use the zoom when recording video is a definite plus.I thought at first that the camera was a bit bulky but I...
0%
digitalversus.com
Updated:
2011-09-23 11:08:57
A 12x zoom, a very wide-angle lens that starts at 25 mm combined with a faultless build quality and top-quality lenses: Panasonics Lumix DMC-TZ6 hopes to give you all of that but for a more friendly price than its much-loved older brother, the DMC-TZ6...
Good Wellbuilt, Easy to handle, Powerful intellingent automatic mode, Zoom available in video, Good image quality up to 400 ISO...
Bad No HD video, Mode scroll wheel slips round too easily, Heavy and bulky, Narrow viewing angles on the screen, No manual modes...
80%
alphr.com
Updated:
2011-09-23 11:09:00
The TZ6 is the biggest and most expensive of the trio of Panasonic models this month. Top of the feature list is the Leica-branded zoom lens with a range that dwarfs every other camera here. It goes from an ultra-wide 25mm equivalent all the way into 3...
Bottom line The best option here for pure image quality and flexibility, if you can live with its size and quirks...
83%
digicamreview.co.uk
Updated:
2011-09-23 11:09:03
Announced on the 27th of January 2009, the Panasonic Lumix TZ6 is one of Panasonics new ultra zoom digital cameras, and features an impressive 25mm wide angle lens with a 12x optical zoom. The camera features a 10 megapixel sensor, a wide angle 12x op...
Good Very easy to use Compact and stylish metal body Very good build quality and switches Very good image quality - excellent colour Wide angle 12x optical zoom lens with optical image stabilisation Intelligent ISO / Exposure / Intelligent AUTO mode will au...
Bad Some noise visible at ISO100 (but good results upto ISO400) Slightly weak flash, some red-eye Some purple fringing...
Bottom line The Panasonic TZ6 improves on a few key areas, and makes an impressive camera even better, the camera now offers an even wider 12x optical zoom lens with image stabilisation, all in the same compact body and it will still fit in your pocket. Image qual...
0%
digicambuyer.co.uk
Updated:
2011-09-23 11:09:31
Wide-angle lens, 12x optical zoom and Auto-everything makes this camera an easy-to-use shooter that packs a real punchRefreshing in a world of teeny, tiny compacts, the Panasonic Lumix TZ6 actually has some meat to it. It feels reassuringly weighty fro...
Bottom line This is a very versatile camera that offers the best of both ends of the focal range, gives good image quality and its super-easy to use...
80%
expertreviews.co.uk
Updated:
2011-09-23 11:09:34
Along with the TZ7, Panasonics TZ6 comes top of the group in the design stakes. The aluminium body is smart, compact and seems durable. The controls are well laid out, with a Quick Menu giving access to key settings. The only flaw is that the mode...
100%
igizmo.co.uk
Updated:
2011-09-23 11:09:42
Panasonic keeps its emphasis on the lens at the expense of size Lens zoom range / Unique super-wide-angle A bit sluggish / Quite large Panasonic’s latest Lumix compact can’t lay claim to being the weeniest in the world. It can’t grab the title for the...
Good Lens zoom range, Unique superwideangle...
Bad A bit sluggish, Quite large...
60%
pcauthority.com.au
Updated:
2011-11-08 17:13:48
The TZ6 is one of the biggest and most expensive Panasonic models we've seen. Top of the feature list is the Leica-branded zoom lens with a range that dwarfs every other camera here. It goes from an ultra-wide 25mm equivalent all the way into 300mm sup...
Bottom line The Panasonic Lumix DMC-TZ6 is the best option here for pure image quality and flexibility, if you can live with its size and quirks...
83%
imaging-resource.com
Updated:
2011-09-23 11:08:08
Covering a range from 25-300mm, the Panasonic Lumix ZS1 is a great companion, whether you're going out for a walk or on a long trip. Panasonic took a few simple steps to make the ZS1's interface easier to use, and the results will appeal to most users...
Good 12x zoom includes unusually wide-angle and long telephoto ends, Optical image stabilization works very well, Good battery life, Good control over chroma noise, Good Auto white balance performance, Minimal barrel distortion, Very good Macro mode, Camera...
Bad Mode dial is very loose, Record/Playback switch means that you can't quickly enter record mode with a press on the shutter button, Luminance noise, even at low ISOs, Low-power flash, No manual or semi-automatic exposure modes, Slightly slower than ave...
Bottom line Covering a range from 25-300mm, the Panasonic Lumix ZS1 is a great companion, whether you're going out for a walk or on a long trip. Panasonic took a few simple steps to make the ZS1's interface easier to use, and the results will appeal to most u...
0%
gadling.com
Updated:
2011-09-23 11:08:23
Last year, we picked the Panasonic DMS-TZ5 as one of our top 25 travel technology products of 2008. That camera featured a 10x optical zoom and took photos in 9 megapixels. Today, Ill introduce you to the successor of that camera - the Lumix DMC-ZS1...
0%
steves-digicams.com
Updated:
2011-09-23 11:08:27
New for 2009 from Panasonic is the Lumix ZS1, a 10.1-Megapixel compact digicam with a very large optical zoom. One of the main features is the Leica DV Vario-Elmar 12x optical zoom lens with a 35mm equivalent of 25-300mm, which adds a great deal of ve...
Bottom line To go along with the Lumix ZS3 that we reviewed in May of 2009, Panasonic has also released the Lumix ZS1. Although it lacks a few of the features that come on the ZS3, it is a very versatile camera that anyone can use. Sporting a 10.1-Megapixel imagin...
0%
dpreview.com
Updated:
2011-09-23 11:09:11
When Panasonic launched the Travel Zoom TZ1 back in February 2006 the Japanese electronics giant established a profitable new niche within the digital camera market: the compact superzoom. For a short while the companys TZ series was the only digit...
0%
infosyncworld.com
Updated:
2011-09-23 11:09:18
Wide-angle and big zoom in the palm of your hand? A brand new Panasonic compact camera is here to bring it. But what about the rest of the story? Read the full Panasonic Lumix DMC-ZS1 review here.
Good Great bright light image quality. Easy to use menus. Excellent zoom and wide-angle lens combo...
Bad Lame design. Difficult low light behavior...
Bottom line The Panasonic Lumix DMC-ZS1 is a bit of a mixed bag, but we feel that its impressive strengths outweigh its petulant flaws. We weren’t crazy about the Lumix DMC-ZS1’s interface or design, and features were not as extensive as we would have hop...
68%
Digitaltrends.com
Updated:
2011-09-23 11:09:25
There’s an old saying in photography—the best camera is the one you have with you. Meaning something is always better than nothing for capturing snapshots. That said, while we all have cell phones with built-in cameras, for any function other than qui...
80%
Brand Image Product code Product Stock Price from
Panasonic

Panasonic Lumix DMC-TZ6 1/2.5" 10.1 MP CCD 3648 x 2736 pixels Black
(show image)
DMC-TZ6EF-K Lumix DMC-TZ6 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix DMC-TZ6 1/2.5" 10.1 MP CCD 3648 x 2736 pixels Black
(show image)
DMC-TZ6EB-K Lumix DMC-TZ6 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix DMC-TZ6 1/2.5" 10.1 MP CCD 3648 x 2736 pixels Black
(show image)
DMC-TZ6EG-K Lumix DMC-TZ6 0.00
(excl. VAT)
0 (incl. VAT)