location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP X7500 Bluetooth Wireless Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X7500 Bluetooth Wireless Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H6P45AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758461853 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165173
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 20:23:36
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2017
Product end of life date
Bullet Points HP X7500 Bluetooth Wireless Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Laser Black, White
  • - Bluetooth 10 m
  • - Scroll type: Wheel Buttons quantity: 5
  • - Power source: Batteries
Warranty: One-year, worldwide parts-and-labor limited24x7 HP technical phone support duringperiod
Long product name HP X7500 Bluetooth Wireless Mouse :
The long product name of HP X7500 Bluetooth Wireless Mouse. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP X7500 Bluetooth Wireless Mouse
More>>>
HP X7500 Bluetooth Wireless Mouse:
The official description of HP X7500 Bluetooth Wireless Mouse as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Functional art blended with high-tech performance is the HP Bluetooth Mouse X7500. With hyper-fast scrolling, Bluetooth® connectivity, laser accuracy, and five customizable buttons, even your computer will be proud!

- Sculpted comfort within the contoured shape, rubber side grip and convenient controls.
- Effortlessly zoom through large documents and web pages. You control the pace between hyper-fast scrolling and click-to-click mode for lists, slides, or photos.
- Tether-free mouse control, no dongle to lose or misplace, connectivity up to 10 m (30 ft.) - all the benefits of Bluetooth® technology!
- Blended into the contours of this amazing mouse are five customizable buttons. Eliminate repetitive clicks. Save time and increase productivity.

Short summary description HP X7500 Bluetooth Wireless Mouse:
This short summary of the HP X7500 Bluetooth Wireless Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP X7500 Bluetooth Wireless Mouse, Laser, Bluetooth, Black, White

Long summary description HP X7500 Bluetooth Wireless Mouse:
This is an auto-generated long summary of HP X7500 Bluetooth Wireless Mouse based on the first three specs of the first five spec groups.

HP X7500 Bluetooth Wireless Mouse. Movement detection technology: Laser, Device interface: Bluetooth, Buttons type: Touch buttons, Buttons quantity: 5, Scroll type: Wheel. Power source: Batteries. Product colour: Black, White

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
Bluetooth
Movement detection technology *
Laser
Buttons type
Touch buttons
Scroll type *
Wheel
Scroll
Yes
Programmable mouse buttons
Yes
Mouse
Buttons quantity *
5
Recommended usage
Universal
Design
Product colour *
Black, White
Ergonomics
Wireless range
10 m
Power
Power source *
Batteries
Logistics data
Country of origin
China
Country Distributor
Polska 1 distributor(s)