location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 3.5in Black USB 3.0 External SATA III Hard Drive Enclosure with UASP for SATA 6 Gbps – Portable External HDD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3.5in Black USB 3.0 External SATA III Hard Drive Enclosure with UASP for SATA 6 Gbps – Portable External HDD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S3510BMU33 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030851732 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 256798
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 16:57:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 3.5in Black USB 3.0 External SATA III Hard Drive Enclosure with UASP for SATA 6 Gbps – Portable External HDD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HDD enclosure Serial ATA, Serial ATA II, Serial ATA III 3.5"
  • - Number of storage drives supported: 1
  • - Hot-swap
  • - USB connectivity
  • - 5 Gbit/s
  • - Black
Warranty: 2 Year
Long product name StarTech.com 3.5in Black USB 3.0 External SATA III Hard Drive Enclosure with UASP for SATA 6 Gbps – Portable External HDD :
The long product name of StarTech.com 3.5in Black USB 3.0 External SATA III Hard Drive Enclosure with UASP for SATA 6 Gbps – Portable External HDD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 3.5in Black Aluminum USB 3.0 External SATA III SSD / HDD Enclosure with UASP for SATA 6Gbps - 3.5" SATA Hard Drive Enclosure
More>>>
StarTech.com 3.5in Black USB 3.0 External SATA III Hard Drive Enclosure with UASP for SATA 6 Gbps – Portable External HDD:
The official description of StarTech.com 3.5in Black USB 3.0 External SATA III Hard Drive Enclosure with UASP for SATA 6 Gbps – Portable External HDD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Turn a 3.5” SATA Hard Drive into a UASP-supported USB 3.0 External Hard Drive

The S3510BMU33 Black USB 3.0 Hard Drive Enclosure with UASP lets you connect a 3.5in SATA III hard drive (HDD) through an available USB port. The enclosure delivers optimal performance with a USB 3.0 connection, but is backward compatible with USB 2.0/1.1 host connections as well.

Enhanced with UASP (USB Attached SCSI Protocol), this 3.5" SATA III enclosure performs up to 70% faster than conventional USB 3.0 when paired with a UASP-enabled host controller. Using a more efficient protocol than the traditional USB BOT (Bulk-Only Transport), UASP reduces latency, significantly increasing transfer speeds and reducing processor usage to utilize the full potential of your SATA III hard drives. See our UASP testing results below for further details.

With support for SATA I/II/III, and large capacity drives (tested up to 4TB) this HDD enclosure is compatible with virtually any 3.5in SATA hard drive, and can greatly increase the storage/backup capabilities of your computer.

The USB 3.0/SATA III enclosure features high quality aluminum construction, ensuring durability.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

Improved Performance with UASP

UASP is supported in Windows 8, Mac OSX (10.8 or above), and Linux. In testing UASP performs with a 70% faster read speed and 40% faster write speed over traditional USB 3.0 at peak performance.

At the same peak in testing UASP also shows an 80% reduction in required processor resources.

Testing results were obtained using an Intel® Ivy Bridge system, a UASP enabled StarTech.com enclosure, and a SATA III solid state drive.

The StarTech.com Advantage

Short summary description StarTech.com 3.5in Black USB 3.0 External SATA III Hard Drive Enclosure with UASP for SATA 6 Gbps – Portable External HDD:
This short summary of the StarTech.com 3.5in Black USB 3.0 External SATA III Hard Drive Enclosure with UASP for SATA 6 Gbps – Portable External HDD data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 3.5in Black USB 3.0 External SATA III Hard Drive Enclosure with UASP for SATA 6 Gbps – Portable External HDD, HDD enclosure, 3.5", Serial ATA, Serial ATA II, Serial ATA III, 5 Gbit/s, Hot-swap, Black

Long summary description StarTech.com 3.5in Black USB 3.0 External SATA III Hard Drive Enclosure with UASP for SATA 6 Gbps – Portable External HDD:
This is an auto-generated long summary of StarTech.com 3.5in Black USB 3.0 External SATA III Hard Drive Enclosure with UASP for SATA 6 Gbps – Portable External HDD based on the first three specs of the first five spec groups.

StarTech.com 3.5in Black USB 3.0 External SATA III Hard Drive Enclosure with UASP for SATA 6 Gbps – Portable External HDD. Product type: HDD enclosure. Number of storage drives supported: 1, Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA, Serial ATA II, Serial ATA III, Maximum storage capacity: 4 TB. Data transfer rate: 5 Gbit/s. Hot-swap. Product colour: Black. USB connector type: USB Type-B

Storage
Number of storage drives supported *
1
Storage drive size *
3.5"
Supported storage drive interfaces *
Serial ATA, Serial ATA II, Serial ATA III
Hot-swap
Yes
Maximum storage capacity
4 TB
Ports & interfaces
USB connectivity *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
USB connector type
USB Type-B
USB connector gender
Female
USB ports quantity
1
Design
Product type *
HDD enclosure
Product colour *
Black
Material
Aluminium, Plastic
LED indicators
Activity, Power
Performance
Data transfer rate
5 Gbit/s
Chipset
ASMedia - ASM1053E
Plug and Play
Yes
Power
External power adapter
Yes
Compatible power plug types
EU, UK, US
AC adapter input voltage
100 - 240 V
AC adapter input current
0.6 A
AC adapter output voltage
12 V
AC adapter output current
2 A
System requirements
Windows operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
31.4 mm
Depth
191.5 mm
Height
115.4 mm
Weight
317 g
Package width
225 mm
Package depth
134 mm
Package height
106 mm
Package weight
787 g
Packaging content
AC adapter included
Yes
Cables included
USB
Stand included
Yes
Screws included
Yes
Manual
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
470 mm
Master (outer) case length
541 mm
Master (outer) case height
291 mm
Products per master (outer) case
20 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 10:05:24
Uk has collected 1 expert review for StarTech.com 3.5in Black USB 3.0 External SATA III Hard Drive Enclosure with UASP for SATA 6 Gbps – Portable External HDD but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
play3r.net
Updated:
2019-12-03 10:05:24
Storage, there are so many options. Internal, external, 2.5″ 3.5″ HDD, SSD, USB, SD cards and so one. So how does one decide what they actually need? Well, it normally comes down to a specific use they have in mind. If you are buying a new camera or phon...
Bottom line Now that I have had a thorough look over the StarTech.com USB 3.0 HDD Enclosure, it is time for the best part, the conclusion! Time to find out whether or not it is worth your hard earned money and see just what I thought. So without further ado, let's ge...
0%
Country Distributor
Nederland 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 1 distributor(s)
México 2 distributor(s)
New Zealand 1 distributor(s)