location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Ultra Mobile Wireless Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultra Mobile Wireless Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H6F25AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758285619 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 523733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2021
Product end of life date
Bullet Points HP Ultra Mobile Wireless Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office 1200 DPI Black
  • - Ambidextrous RF Wireless
  • - Scroll type: Wheel Buttons quantity: 3
Long product name HP Ultra Mobile Wireless Mouse :
The long product name of HP Ultra Mobile Wireless Mouse. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Ultra Mobile Wireless Mouse
More>>>
HP Ultra Mobile Wireless Mouse:
The official description of HP Ultra Mobile Wireless Mouse as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Low-profile, long-life, and designed for comfort. Here’s the long-life wireless mouse that’s so compact you can toss it in your carrying case without bulking out its profile, so power-smart it keeps up with your work day, and so comfortable you‘ll look for reasons to use it.

Short summary description HP Ultra Mobile Wireless Mouse:
This short summary of the HP Ultra Mobile Wireless Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP Ultra Mobile Wireless Mouse, Ambidextrous, RF Wireless, 1200 DPI, Black

Long summary description HP Ultra Mobile Wireless Mouse:
This is an auto-generated long summary of HP Ultra Mobile Wireless Mouse based on the first three specs of the first five spec groups.

HP Ultra Mobile Wireless Mouse. Form factor: Ambidextrous. Device interface: RF Wireless, Movement resolution: 1200 DPI, Buttons quantity: 3, Scroll type: Wheel. Product colour: Black

Mouse
Purpose *
Office
Device interface *
RF Wireless
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Movement resolution
1200 DPI
Recommended usage
PC/Laptop
Frequency band
2.4 GHz
Design
Form factor *
Ambidextrous
Product colour *
Black
HP segment
Business
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
25 mm
Depth
101.7 mm
Height
64.6 mm
Weight
920 g
Packaging content
Wireless receiver interface
USB Type-A
Batteries included
Yes
Logistics data
Harmonized System (HS) code
84716070
Country of origin
China
Country Distributor
España 2 distributor(s)
Italia 2 distributor(s)
Deutschland 1 distributor(s)