Eaton logo

Eaton 5SC750 uninterruptible power supply (UPS) 0.75 kVA 525 W 6 AC outlet(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
181291
Info modified on:
10 Aug 2024, 09:38:24
Warranty:
3 Years
Long product name Eaton 5SC750 uninterruptible power supply (UPS) 0.75 kVA 525 W 6 AC outlet(s):

750VA, 525W, 1 x NEMA 5-15P In, 6 x NEMA 5-15R Out, RS-232, USB, Tower

Short summary description Eaton 5SC750 uninterruptible power supply (UPS) 0.75 kVA 525 W 6 AC outlet(s):

Eaton 5SC750, 0.75 kVA, 525 W, Sine, 96 V, 144 V, 50/60 Hz

Long summary description Eaton 5SC750 uninterruptible power supply (UPS) 0.75 kVA 525 W 6 AC outlet(s):

Eaton 5SC750. Output power capacity: 0.75 kVA, Output power: 525 W, Waveform: Sine. AC outlet types: NEMA 5–15R, Power plug: NEMA 5-15P, AC outlets quantity: 6 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 5 min, Typical backup time at half load: 13 min. Form factor: Tower, Product colour: Black, Cable length: 1.8 m. Width: 150 mm, Depth: 340 mm, Height: 209 mm

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.