location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CL-546XL High Yield C/M/Y Colour Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CL-546XL High Yield C/M/Y Colour Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8288B001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999974514
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 470537
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 12:39:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon CL-546XL High Yield C/M/Y Colour Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Genuine Canon Ink produces on average 35% more quality prints than imitation cartridges†††
  • - Genuine Canon Ink provides consistent quality prints 100% of the time†††
  • - Genuine Canon Ink is 100% reliable so you can print with less stress†††
  • - Return every toner ink and toner cartridge to be reused or recycled. It's free, easy and environmentally friendly.
Long product name Canon CL-546XL High Yield C/M/Y Colour Ink Cartridge :
The long product name of Canon CL-546XL High Yield C/M/Y Colour Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CL-546XL High Yield C/M/Y Colour Ink Cartridge
More>>>
Canon CL-546XL High Yield C/M/Y Colour Ink Cartridge:
The official description of Canon CL-546XL High Yield C/M/Y Colour Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This high yield colour ink provides up to 1.6x more prints than the standard equivalent. The tri-colour ink tank is used for printing colour documents and photos. This 13ml colour ink cartridge allows you to print up to 300 pages of A4 documents at ISO/IEC 24711† standard.

Short summary description Canon CL-546XL High Yield C/M/Y Colour Ink Cartridge:
This short summary of the Canon CL-546XL High Yield C/M/Y Colour Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CL-546XL High Yield C/M/Y Colour Ink Cartridge, High (XL) Yield, Cyan, Magenta, Yellow, Pigment-based ink, 1 pc(s), 300 pages, Single pack

Long summary description Canon CL-546XL High Yield C/M/Y Colour Ink Cartridge:
This is an auto-generated long summary of Canon CL-546XL High Yield C/M/Y Colour Ink Cartridge based on the first three specs of the first five spec groups.

Canon CL-546XL High Yield C/M/Y Colour Ink Cartridge. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Supply type: Single pack, Colour ink page yield: 300 pages, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
PIXMA iP2850, PIXMA MG2450, PIXMA MG2550, PIXMA MG2950, PIXMA MX495, PIXMA MG3050, PIXMA MG3051, PIXMA MG3052, PIXMA MG3053, PIXMA MG2550S, PIXMA MG2555S, PIXMA TS3150, PIXMA TS3151, PIXMA TS305, PIXMA TS205, PIXMA TR4550, PIXMA TR4551, PIXMA TS3350, PIXMA TS3351, PIXMA TS3352, PIXMA TS3355, PIXMA TS3450, PIXMA TS3451, PIXMA TR4650, PIXMA TR4651
Quantity per pack *
1 pc(s)
Colour ink page yield *
300 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Features
Printing colours *
Cyan, Magenta, Yellow
Brand compatibility *
Canon
Supply type *
Single pack
OEM code
CL-546XL
Country of origin
Japan
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
10 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Logistics data
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
Wecare

Wecare WEC1672 ink cartridge 1 pc(s)
(show image)
WEC1672 WEC1672 0.00
(excl. VAT)
0 (incl. VAT)
Canon CLI-521 C/M/Y ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow Canon CLI-521 C/M/Y ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow
(show image)
2934B011 CLI-521 C/M/Y 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Polska 3 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)