HP logo

HP Z4000 Red Wireless Mouse

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145180
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
31 Dec 2017
Warranty:
One-year, worldwide parts-and-labor limited24x7 HP technical phone support duringperiod
Long product name HP Z4000 Red Wireless Mouse:

HP Z4000 Red Wireless Mouse

HP Z4000 Red Wireless Mouse:

At less than 13 mm (0.5 inches), the Z4000 is designed as the perfect companion to your thin and light PC.

- Your PC is thin and so should your accessories. This mouse is the perfect balance of portability and comfort.
- No software to install - just plug in and go. The familiar mouse experience is a key product feature, as you may not want to learn touch scrolling or gestures.
- Design is critical and the Z4000 compliments the key trends across PCs. With a silver base and polished black top cover - it’s the black dress of mice (it goes well with everything).

Short summary description HP Z4000 Red Wireless Mouse:

HP Z4000 Red Wireless Mouse, Ambidextrous, Optical, RF Wireless, Black, Red, Silver

Long summary description HP Z4000 Red Wireless Mouse:

HP Z4000 Red Wireless Mouse. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Buttons type: Pressed buttons, Scroll type: Wheel. Power source: Batteries. Product colour: Black, Red, Silver

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.