location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Enermax Aeolus Vegas laptop cooling pad 43.2 cm (17") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Enermax Check ‘Enermax’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aeolus Vegas
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP007
Category:
Accessory for a laptop that helps reduce their operating temperature. They are intended to protect both the laptop from overheating and the user from suffering heat-related discomfort.
Laptop Cooling Pads Check ‘Enermax’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Enermax: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53464
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Enermax Aeolus Vegas laptop cooling pad 43.2 cm (17") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - Number of built-in cooling fans: 1
  • - 18 dB
  • - Power source type: USB
  • - Black
Long product name Enermax Aeolus Vegas laptop cooling pad 43.2 cm (17") Black :
The long product name of Enermax Aeolus Vegas laptop cooling pad 43.2 cm (17") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aeolus Vegas, 17", USB 2.0, Black
More>>>
Short summary description Enermax Aeolus Vegas laptop cooling pad 43.2 cm (17") Black:
This short summary of the Enermax Aeolus Vegas laptop cooling pad 43.2 cm (17") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Enermax Aeolus Vegas, 43.2 cm (17"), 1 pc(s), 18 cm, 900 RPM, 18 dB, 50000 h

Long summary description Enermax Aeolus Vegas laptop cooling pad 43.2 cm (17") Black:
This is an auto-generated long summary of Enermax Aeolus Vegas laptop cooling pad 43.2 cm (17") Black based on the first three specs of the first five spec groups.

Enermax Aeolus Vegas. Maximum screen size: 43.2 cm (17"), Number of built-in cooling fans: 1 pc(s), Fan diameter: 18 cm. Product colour: Black, Material: Aluminium, Steel. Power source type: USB. Cable length: 0.5 m, Weight: 2.3 kg. Dimensions (WxDxH): 464 x 386 x 59 mm

Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 06:56:28
Uk has collected 10 expert reviews for Enermax Aeolus Vegas laptop cooling pad 43.2 cm (17") Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
hitechlegion.com
Updated:
2015-01-11 06:56:24
Are you aware that last summer the city of Las Vegas reached 117°F? This wasn't even the first time that this temperature had been reached! In fact, I didn't even hear about this from either friend I have living there, I heard it on the news a few days af...
Bottom line My laptop is a 17” personal laptop that I use primarily for office work, although this laptop does get its game on from time to time. Due to the constant transportation of my laptop, a cooling pad seemed like it would add unnecessary time spent to messi...
0%
pureoverclock.com
Updated:
2015-01-11 06:56:27
Some of you may have noticed that when using your notebook there are specific areas where it gets particularly hot. For some it may be on the right side of the keyboard, for others it may be near the touch pad. Either way, having all of that heat focused...
Good Rigid Aluminum frame, adjustable fan positioning, great lighting effects from the supplied fan, excellent cooling performance, USB passthrough present, cable management...
Bad A bit too bulky to carry around, removable fan could pose future durability concerns if carried around frequently...
Bottom line Aeolus Vegas' combination of rigid design, ample cooling, controllable lighting and cable management should place this on any list of considerations for your next notebook cooler...
100%
Brand Image Product code Product Stock Price from
Enermax

Enermax TwisterOdio laptop cooling pad 40.6 cm (16") Black, Silver
(show image)
CP008 TwisterOdio 0.00
(excl. VAT)
0 (incl. VAT)
Enermax

Enermax Aeolus Pure laptop cooling pad 43.2 cm (17") Black
(show image)
CP003P Aeolus Pure 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)