location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MG2450 Inkjet A4 4800 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG2450
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8328B008 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109521
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MG2450 Inkjet A4 4800 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4
  • - Colour copying Colour scanning
  • - USB port
  • - 3.5 kg
Long product name Canon PIXMA MG2450 Inkjet A4 4800 x 600 DPI :
The long product name of Canon PIXMA MG2450 Inkjet A4 4800 x 600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA MG2450, A4/B5/A5/DL, 4800 x 600, USB 2.0, 3.5kg
More>>>
Canon PIXMA MG2450 Inkjet A4 4800 x 600 DPI:
The official description of Canon PIXMA MG2450 Inkjet A4 4800 x 600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stylish and affordable All-In-One for the home

Compact All-In-One for easy printing, scanning and copying at home offering optional, cost-effective XL ink cartridges and software for smart website printing.

- Compact All-In-One for the home: print, copy and scan
- High quality prints with up to 4800dpi and FINE cartridge technology
- Optional XL ink cartridges deliver more prints for less
- Auto Power On turns the printer on when you start printing
- Auto Power Off switches the printer off when not used

Compact, stylish All-In-One

Ideal for everyday printing, scanning and copying, this speedy All-In-One includes the FINE cartridge system for high quality photos and documents. Its compact and stylish design takes up less space and ensures effortless paper loading and ink replacement.

Fast, quality printing

The FINE cartridge system with min. 2pl ink droplets and up to 4800dpi print resolution delivers great levels of detail. With A4 print speeds of 8.0ipm mono and 4.0ipm for colour there’s almost no waiting for your documents to print.

Save money on ink

Print more for less. XL FINE cartridges deliver significantly more pages and last longer between ink replacements – ideal if you print frequently - and can deliver up to 30% savings per page compared to their standard equivalents.

My Image Garden

One-stop software, which uncovers the full PIXMA experience, with solutions for organising and printing your photos, scanning and accessing online services. Advanced features like face recognition make it easy to search through all the photos on your PC, even those long forgotten, and use them to create attractive new designs for printing.

Smart web printing

The Auto Clip function of the Easy-WebPrint EX plug-in for Internet Explorer makes it simple to print only what you need from the web. You can also clip selected information from multiple web pages to print on one sheet or save as a PDF file.

CREATIVE PARK PREMIUM

This online service allows you to download and print photos, illustrations and craft designs from internationally recognised photographers and artists. Create professional looking greeting cards, calendars or amazing 3D paper crafts.

Save energy

Auto Power Off automatically switches the printer off if not used for a set time – saving you energy. Auto Power On conviniently turns the printer back on when you start printing. Quiet Mode can significantly reduce operating noise for near silent printing at home.

Short summary description Canon PIXMA MG2450 Inkjet A4 4800 x 600 DPI:
This short summary of the Canon PIXMA MG2450 Inkjet A4 4800 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MG2450, Inkjet, Colour printing, 4800 x 600 DPI, Colour copying, A4, Grey

Long summary description Canon PIXMA MG2450 Inkjet A4 4800 x 600 DPI:
This is an auto-generated long summary of Canon PIXMA MG2450 Inkjet A4 4800 x 600 DPI based on the first three specs of the first five spec groups.

Canon PIXMA MG2450. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 600 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: Grey

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 600 DPI
Print speed (ISO/IEC 24734) mono
8 ipm
Print speed (ISO/IEC 24734) colour
4 ipm
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum number of copies
21 copies
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
48 bit
Output colour depth
24 bit
Fax
Duplex faxing
No
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
2
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total input capacity *
60 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, DL
Paper handling
Photo paper sizes
10x15, 13x18 cm
Paper tray media weight
64 - 275 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Mobile printing technologies
Not supported
Performance
Card reader integrated
No
Design
Product colour *
Grey
Market positioning *
Home & office
Power
Power consumption (average operating)
9 W
Power consumption (standby)
1 W
Power consumption (off)
0.4 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows RT, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Professional
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
426 mm
Depth
306 mm
Height
145 mm
Weight
3.5 kg
Packaging content
Bundled software
MP Driver My Image Garden / Full HD Movie Print Quick Menu
Source Testseek summary Average rating
Reviews
Updated:
2018-02-23 04:41:44
Uk has collected 3 expert reviews for Canon PIXMA MG2450 Inkjet A4 4800 x 600 DPI but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
devontechsupport.com
Updated:
2018-02-23 04:41:44
The past few months have seen the emergence of the first all-in-one printer that costs under £20 (around $26, AU$34) delivered. That's quite a feat given how expensive couriering and mailing are.The Canon Pixma MG2450, which is already more than 24 months...
Bottom line Clearly, this is an entry-level all-in-one printer and one that performed relatively well for the outlay. It would be a great sidekick for a cheap monochrome laser printer, adding the occasional dash of colour to documents as well as the one-off ability t...
0%
techradar.com
Updated:
2018-02-23 04:41:44
The past few months have seen the emergence of the first all-in-one printer that costs under £20 (around $26, AU$34) delivered. That's quite a feat given how expensive couriering and mailing are.The Canon Pixma MG2450, which is already more than 24 months...
Good Incredibly cheap device, Very compact, Easy to set up...
Bad Lacking connectivity options, XL cartridges are more expensive than the printer itself...
Bottom line This is an astonishingly cheap all-in-one printer which performs relatively well for the money you're spending...
0%
techradar.com/au/
Updated:
2018-02-23 04:41:44
The past few months have seen the emergence of the first all-in-one printer that costs under £20 (around $26, AU$34) delivered. That's quite a feat given how expensive couriering and mailing are.The Canon Pixma MG2450, which is already more than 24 mont...
Good Incredibly cheap device, Very compact, Easy to set up...
Bad Lacking connectivity options, XL cartridges are more expensive than the printer itself...
Bottom line This is an astonishingly cheap all-in-one printer which performs relatively well for the money you're spending...
0%
Brand Image Product code Product Stock Price from
Canon PIXMA MG2550S Inkjet A4 4800 x 600 DPI Canon PIXMA MG2550S Inkjet A4 4800 x 600 DPI
(show image)
0727C006 MG2550S 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)