location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Wireless Mini Speaker S6000 (Black) Mono portable speaker

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Mini Speaker S6000 (Black)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E5M82AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758671719 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159066
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2015
Product end of life date
Bullet Points HP Wireless Mini Speaker S6000 (Black) Mono portable speaker
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mono portable speaker Black
  • - Wireless Bluetooth
  • - Lithium-Ion (Li-Ion) 8 h
Warranty: 2 year limited
Long product name HP Wireless Mini Speaker S6000 (Black) Mono portable speaker :
The long product name of HP Wireless Mini Speaker S6000 (Black) Mono portable speaker. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Mini Speaker S6000 (Black)
More>>>
HP Wireless Mini Speaker S6000 (Black) Mono portable speaker:
The official description of HP Wireless Mini Speaker S6000 (Black) Mono portable speaker as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Surprise everyone with the size-defying clear sound that flows from HP Wireless Mini Speaker S6000. Choose from multiple sparkling colors, then connect wirelessly to any Bluetooth® enabled Windows®, Android™ and Apple® computer, tablet or smartphone to stream your favorite tunes.

- The distinct shape and form of these impressively designed speakers are complemented by their dazzling metallic surfaces, while technically engineered to deliver optimal sound quality.
- Feel free to move around with the reliability of up to 9.1 m (30 ft) of wireless Bluetooth® connectivity allowing streaming to any enabled smartphone, computer or MP3 player.
- Hear the full range of sounds throughout the room with an impressive 90 decibels signal-to-noise ratio in this impressively compact palm-sized speaker.
- Relax and enjoy music on the go without worrying about batteries. The rechargeable battery supports up to 8 hours of listening pleasure with the reliable and convenient rechargeable battery.

Short summary description HP Wireless Mini Speaker S6000 (Black) Mono portable speaker:
This short summary of the HP Wireless Mini Speaker S6000 (Black) Mono portable speaker data-sheet is auto-generated and uses the product title and the first six key specs.

HP Wireless Mini Speaker S6000 (Black), 1.0 channels, 1-way, Wireless, 9.1 m, Mono portable speaker, Black

Long summary description HP Wireless Mini Speaker S6000 (Black) Mono portable speaker:
This is an auto-generated long summary of HP Wireless Mini Speaker S6000 (Black) Mono portable speaker based on the first three specs of the first five spec groups.

HP Wireless Mini Speaker S6000 (Black). Audio output channels: 1.0 channels, Speaker type: 1-way. Connectivity technology: Wireless, Bluetooth range: 9.1 m. Product type: Mono portable speaker, Product colour: Black. Recommended usage: Laptop / Netbook. Power source type: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 8 h

Loudspeakers
Audio output channels
1.0 channels
Number of speakers *
1
Speaker type
1-way
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth *
Yes
Bluetooth range
9.1 m
Design
Product type *
Mono portable speaker
Product colour *
Black
Performance
Recommended usage *
Laptop / Netbook
Power
Power source type
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery life (max)
8 h
Weight & dimensions
Width
64.3 mm
Depth
64.3 mm
Height
68.8 mm
Weight *
80 g
Logistics data
Country of origin
China
Other features
Compatible operating systems
Windows XP / Vista™ / 7 / 8 Android 3.0 + Apple iOS 4.3 +
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 21:22:58
Uk has collected 1 expert review for HP Wireless Mini Speaker S6000 (Black) Mono portable speaker but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)