Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 19916065 data-sheets &
36126 brands
– register (free)
Protractors
Maped 147360 protractor Plastic
Maped 147360 protractor Plastic
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Maped
Product name:
147360
Product code:
147360
Category:
Protractors
Icecat Product ID:
19563151
Data-sheet quality:
created/standardized by Icecat
Product views:
32958
Info modified on:
02 Oct 2017, 15:47:26
Long product name Maped 147360 protractor Plastic:
360°, 12 cm, plastic
Short summary description Maped 147360 protractor Plastic:
Maped 147360, Plastic, 120 mm
Long summary description Maped 147360 protractor Plastic:
Maped 147360. Material: Plastic. Length: 120 mm
More>>>
Report mistake
Specs
No information available on Specs
Login or signup for Full Icecat
to access all product specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE