location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 09X High Yield Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
09X High Yield Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C3909X
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088698839126 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172145
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Sep 2024 00:12:43
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2007
Product end of life date
Bullet Points HP 09X High Yield Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 09X High Yield Toner Cartridges deliver legendary HP print quality.
  • - Depend on Original HP 09X High Yield Toner Cartridges designed specifically for your HP printer.
  • - HP 09 toner cartridges work with: HP LaserJet 240, 4200, 8000
  • - 1 Black (~17,100 pages)
  • - Original HP black-and-white printer toner cartridges tested produced, on average, 11% more usable pages than non-HP cartridges.
  • - Reliable printing you can trust
  • - Business or home users who want professional-quality laser output.
  • - What's in the box: Toner cartridge; Recycling guide
Warranty: This HP product is warranted to be free from defects in materials and workmanship. This warranty does not apply to products that (a) have been refilled, refurbished, remanufactured or tampered with in any way, (b) experience problems resulting from misuse, improper storage, or operation outside of the published environmental specifications for the printer product or (c) exhibit wear from ordinary use. To obtain warranty service, please return the product to place of purchase (with a written description of the problem and print samples) or contact HP customer support. At HP’s option, HP will either replace products that prove to be defective or refund your purchase price. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANTY IS EXCLUSIVE AND NO OTHER WARRANTY OR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT OR MODIFY AND ARE IN ADDITION TO THE MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP 09X High Yield Black Original LaserJet Toner Cartridge :
The long product name of HP 09X High Yield Black Original LaserJet Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

09X High Yield Black Original LaserJet Toner Cartridge, 17100 pages
More>>>
HP 09X High Yield Black Original LaserJet Toner Cartridge:
The official description of HP 09X High Yield Black Original LaserJet Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Business or home users who want professional-quality laser output.

Short summary description HP 09X High Yield Black Original LaserJet Toner Cartridge:
This short summary of the HP 09X High Yield Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 09X High Yield Black Original LaserJet Toner Cartridge, 17100 pages, Black, 1 pc(s)

Long summary description HP 09X High Yield Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 09X High Yield Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 09X High Yield Black Original LaserJet Toner Cartridge. Black toner page yield: 17100 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP 09 toner cartridges work with: HP LaserJet 240, 4200, 8000
Quantity per pack *
1 pc(s)
Black toner page yield *
17100 pages
Type *
Original
Printing colours *
Black
HP segment
Business
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
15 - 90%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
468 mm
Depth
194 mm
Height
295 mm
Packaging data
Package width
468 mm
Packaging data
Package depth
194 mm
Package height
295 mm
Package weight
3.99 kg
Other features
Print technology
Laser printing
Technical details
Box contents
Toner cartridge; Recycling guide
Logistics data
Pallet dimensions (W x D x H)
1200 x 800 x 1034 mm
Stacking number for pallet
4 pc(s)
Maximum number of stacking cartons
12 pc(s)
Pallet gross weight
133 g
Layers per pallet
3 pc(s)
Master (outer) cases per pallet layer
9 pc(s)
Master (outer) cases per pallet
27 pc(s)
Products per pallet
27 pc(s)
Brand Image Product code Product Stock Price from
Imation

Imation 27296 toner cartridge Black
(show image)
27296 27296 0.00
(excl. VAT)
0 (incl. VAT)
V7 V709X toner cartridge Black V7 V709X toner cartridge Black
(show image)
V709X V709X 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)