location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Saeco Royal Automatic espresso machine HD8920/01

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Saeco Check ‘Saeco’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Saeco Royal
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Automatic espresso machine HD8920/01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD8920/01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103731344 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Saeco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Saeco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99629
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 22:30:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Saeco Royal Automatic espresso machine HD8920/01
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Fully-auto Espresso machine 2.2 L
  • - Coffee beans
  • - 1 cups 15 bar
  • - Built-in grinder Built-in display
  • - Espresso making
  • - 1400 W
  • - Black
Long product name Saeco Royal Automatic espresso machine HD8920/01 :
The long product name of Saeco Royal Automatic espresso machine HD8920/01. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Solid performance, cup after cup with large capacity containers
More>>>
Saeco Royal Automatic espresso machine HD8920/01:
The official description of Saeco Royal Automatic espresso machine HD8920/01 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Only Saeco Royal Gran Crema espresso machine is always ready to brew all your preferred coffee and milk specialties both at home and in your office for your enjoyment during the day.

Authentic Italian coffee perfection
- Delicious milk froth thanks to the automatic milk frother.
- Coffee without the wait thanks to the quick heat boiler.

Set the beverages to suit your taste
- Save your favorite coffee settings.
- Avoid heat loss and fit every cup with our adjustable spout.

Ease of cleaning and maintaining
- Always a clean machine thanks to auto-clean and descaling.
- Easy cleaning thanks to removable brewing group.
- Easy cleaning thanks to dishwasher-safe parts.

Quick heat boiler
The Saeco quick heat boiler technology ensures your machine is always ready. Now you won't have to wait between brewing each espresso, but can prepare coffee after coffee.

Saves your coffee settings
You will always get a perfect cup of espresso brewed just for you, according to your personal preference, thanks to our innovative memo function to adjust the coffee length, strength and temperature. Enjoy a superb coffee drink in your favorite cup with just the press of a button.

Adjustable spout
The adjustable spout on our espresso machines will fit every cup and thus prevents the coffee splashing or cooling down while pouring in your cup. This way your espresso is always served at the right temperature while maintaining a clean machine.

Dishwasher-safe parts
For your convenience, you can put the Saeco’s drip tray and milk frother or milk carafe in the dishwasher. This will save time and ensure a hygienic cleaning.

Removable brewing group
The brewing group, a Saeco invention, is the heart of our espresso machines, ensuring automation. The brewing group is, depending on the model, easily accessible from the front or side. It can be removed effortlessly for easily cleaning by rinsing under the tap ensuring maximum hygene.

Auto cleaning and descaling
Saeco designed this espresso machine to automatically clean its coffee circuit with water upon starting up or switching off of the machine, this delivers a great, fresh taste with each cup of coffee. Regular descaling prolongs your espresso machine’s life. This machine will not only prompt when descaling is needed, the automated descaling process will start on your machine and guides you with clear on-screen messages when you have to intervene. Descaling has never been so easy!

Automatic milk frother
Preparing a tasty cappuccino is easy with this Saeco espresso machine thanks to the automatic milk frother, which baristas also call “cappuccinatore”. The milk frother will draw milk directly from a milk carton or jug and froth it automatically, dispensing it directly into your cup. With just one touch you will instantly get a delicious and creamy froth.

Short summary description Saeco Royal Automatic espresso machine HD8920/01:
This short summary of the Saeco Royal Automatic espresso machine HD8920/01 data-sheet is auto-generated and uses the product title and the first six key specs.

Saeco Royal Automatic espresso machine HD8920/01, Espresso machine, 2.2 L, Coffee beans, Built-in grinder, 1400 W, Black

Long summary description Saeco Royal Automatic espresso machine HD8920/01:
This is an auto-generated long summary of Saeco Royal Automatic espresso machine HD8920/01 based on the first three specs of the first five spec groups.

Saeco Royal Automatic espresso machine HD8920/01. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 2.2 L, Coffee input type: Coffee beans, Capacity in cups: 1 cups, Built-in grinder. Display type: LCD. Power: 1400 W. Product colour: Black

Performance
Coffee maker type *
Fully-auto
Capacity in cups *
1 cups
Maximum operating pressure
15 bar
Built-in grinder *
Yes
Coffee beans capacity
350 g
Cup warmer
Yes
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
2.2 L
Coffee input type *
Coffee beans
Self-cleaning
Yes
Dishwasher-proof parts
Yes
Cooking functions & programs
Multi beverage *
No
Espresso making *
Yes
Ergonomics
Housing material
Metal, Plastic
Control type *
Buttons
Ergonomics
Built-in display *
Yes
Display type
LCD
Water level indicator
Yes
Product colour *
Black
Power
Power *
1400 W
AC input voltage
230 V
AC input frequency
50 Hz
Energy saving mode
Yes
Weight & dimensions
Width
336 mm
Depth
380 mm
Height
450 mm
Weight
15 kg
Technical details
Maximum cup height
10 cm
Other features
Fully automatic
Coffee & Milk