location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 9000 series Ultra-Slim Smart LED TV 65PFL9708S/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
9000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultra-Slim Smart LED TV 65PFL9708S/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65PFL9708S/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581690786
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127932
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Philips 65PFL9708S/12 user manual (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 9000 series Ultra-Slim Smart LED TV 65PFL9708S/12
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 165 cm (65")
  • - Easy 3D
  • - DVB-T/T2/C/S/S2
Long product name Philips 9000 series Ultra-Slim Smart LED TV 65PFL9708S/12 :
The long product name of Philips 9000 series Ultra-Slim Smart LED TV 65PFL9708S/12. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

65", Ultra HD, 3840 x 2160, Easy 3D, 900Hz PMR Ultra, HbbTV, SmartTV, Miracast, 3D wOOx, HD Stereo, DVB-T/T2/C/S/S2, HDMI, USB, CI+, LAN, WLAN, EasyLink, Ambilight XL
More>>>
Philips 9000 series Ultra-Slim Smart LED TV 65PFL9708S/12:
The official description of Philips 9000 series Ultra-Slim Smart LED TV 65PFL9708S/12 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Welcome to the future of TV
- Ultra HD Resolution delivers Ultra-sharp images
- Ultra Pixel HD—our Award winning picture quality engine
- 900 Hz Perfect Motion Rate Ultra for Ultra HD motion clarity
- Ambilight 3-sided XL intensifies your viewing experience

A world of online content at your fingertips
- Skype™ for easy voice and video calls on your TV
- Integrated Wi-Fi to connect easily to the world online
- Smart TV—a world of online entertainment

Control how you share and record on the big screen
- Keyboard remote control with pointer—more control than ever
- MyRemote app—control your TV with your phone or tablet
- Wi-Fi Miracast™—mirror your devices on your TV

Industrial design meets provocative lines
- Finishing touches - TVs that look as great as they perform

Short summary description Philips 9000 series Ultra-Slim Smart LED TV 65PFL9708S/12:
This short summary of the Philips 9000 series Ultra-Slim Smart LED TV 65PFL9708S/12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 9000 series Ultra-Slim Smart LED TV 65PFL9708S/12, 165.1 cm (65"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Philips 9000 series Ultra-Slim Smart LED TV 65PFL9708S/12:
This is an auto-generated long summary of Philips 9000 series Ultra-Slim Smart LED TV 65PFL9708S/12 based on the first three specs of the first five spec groups.

Philips 9000 series Ultra-Slim Smart LED TV 65PFL9708S/12. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 900 Hz, Display brightness: 450 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Smart TV

Smart TV-a world of online apps, videos to rent and catch-up

Ambilight 3-sided XL
Ambilight 3-sided XL

This patented Philips technology makes your screen seem much wider—and your viewing experience more immersive— by projecting an extra wide glow from three sides of the TV screen onto the surrounding wall. The colour automatically adjusts to match the TV picture. Thanks to a wall-adaptive function, the colour of the light is perfectly aligned with the TV picture, regardless of the wall colour. You can customise the experience using various settings to suit your viewing preference.

Integrated Wi-Fi
Integrated Wi-Fi

Integrated Wi-Fi on your Philips Smart TV makes connecting to your home network quick and easy, allowing you to access a world of content or share wirelessly at home.

Smart TV online apps
Smart TV online apps

Explore the boundaries that lie beyond traditional TV. Rent and stream films, videos, games and more, directly onto your TV from online video stores. Watch catch-up TV from your favourite channels and enjoy a rich selection of online apps with Smart TV. Connect to family and friends with Skype™ or social networking. Or... just browse the Internet!

Pointer with keyboard remote
Pointer with keyboard remote

Our totally intuitive remote control has all the usual perks like cursor keys, volume control and shortcut buttons. And, for something extra, simply click and hold the OK key for easy navigation. The pointer operates as a mouse allowing you to point, click and scroll easily onscreen. Flip this remote over and there's a full keyboard for easy text entry on the other side! Best of all, our intelligent remote has gyroscopic sensors, so it knows up from down—which means you can text without worrying about changing channels.

Wi-Fi Miracast™*
Wi-Fi Miracast™*

Watch what you want, where you want, when you want. Mirror the content on your devices and view it on the big screen. Share photos from your smartphone, laptop screen and more. Connections are easy to set up and the technology works across multiple devices.

MyRemote*
MyRemote*

Control your TV and record on the go without a remote control using one easy app. Transform your tablet or smartphone into a universal remote with all the options of your original remote plus extra features like text entry. The SimplyShare function beams content onto your TV. Push digital broadcast TV onto your devices using the Wi-Fi smart screen. Stay up to date by recording your favourite programmes on the go using MyRemote recording. Simply flip through the content on the TV Programme Guide to choose which shows to record and view later. A Smart TV deserves a truly smart app.

Authentic materials

Your home represents your style. Which is why we chose subtle, sophisticated colours and finishes combined with authentic quality materials such as aluminium and steel in our designs, so that our televisions blend seamlessly with your decor.

900 Hz PMR Ultra
900 Hz PMR Ultra

For picture movement that looks precise, smooth and natural, Philips created PMR—our standard for measuring moving image sharpness. Perfect Motion Rate is the combined result of our unique video processing, number of frames per second and refresh rate of each frame, perfection in dimming capabilities, and backlighting technology. A higher PMR number contributes to higher contrast and better motion clarity—which means a superior image for you.

Ultra HD resolution
Ultra HD resolution

See TV like never before thanks to 4-times the resolution of a conventional Full HD TV. 3840 x 2160 pixels provide an image so refined, so lifelike, it's a window to a new world.

Ultra Pixel HD
Ultra Pixel HD

Building on our award winning Picture Quality heritage, we've elevated high-definition Picture Quality to a whole new level. The PQ processing algorithms of our Ultra Pixel HD engine convert any input picture into the best Ultra HD resolution on your screen. The result? Whether you watch a video online, or native Ultra HD content, you'll experience the ultimate in Ultra HD sharpness from Philips.

Skype™ TV video calls
Skype™ TV video calls

Add a new dimension to your calls and share experiences with the people that matter to you, wherever they are. With Skype™ on your TV, make voice and video calls from your living room. Just plug the Philips TV camera (included with purchase) into your TV and enjoy excellent video and sound quality from the comfort of your sofa.

Display
Display diagonal *
165.1 cm (65")
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Screen format adjustments
16:9, Auto, Zoom
Supported video modes
2160p
Supported graphics resolutions
3840 x 2160
Display brightness *
450 cd/m²
Motion interpolation technology *
PMR (Perfect Motion Rate) 900 Hz
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
165 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Timeshift
Yes
Video apps
Netflix, YouTube
Lifestyle apps
Facebook, Skype, Twitter
Audio
Number of speakers *
3
RMS rated power *
15 W
Built-in subwoofer
Yes
Auto volume leveller
Yes
Audio system
Clear Sound, Incredible Surround, Pure Bass
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Miracast
Yes
Browsing
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Ambient lighting
Yes
Performance
Teletext function
Yes
Teletext
1200 pages
Video formats supported
AVI, H.264, MKV, MPEG1, MPEG2, MPEG4, VC-1, WMV9
Audio formats supported
AAC, MP3
Image formats supported
JPG
Ambient light sensor
Yes
Backlight dimming technology
Local Dimming
24p support
Yes
USB recording
Yes
Ports & interfaces
Audio Return Channel (ARC)
Yes
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
EasyLink
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Firmware upgradeable
Yes
Power
Power consumption (typical) *
139 W
Power consumption (standby) *
0.1 W
Power consumption (off)
0.1 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
1467 mm
Depth (with stand)
281 mm
Height (with stand)
925 mm
Weight (with stand)
39.5 kg
Width (without stand)
1467 mm
Depth (without stand)
45.5 mm
Height (without stand)
855 mm
Weight (without stand)
37.5 kg
Packaging data
Camera included
Yes
Warranty card
Yes
Package width
1585 mm
Package depth
240 mm
Package height
1151 mm
Package weight
52.1 kg
Packaging content
Desktop stand
Yes
Remote control included
Yes
Other features
3D
Yes
Batteries included
Yes
3D glasses included
Yes
3D glasses quantity
6
Interactive TV
Yes
Built-in speaker(s)
Yes
Ambient lighting type
3-sided
2D-3D converter
Yes
3D type
Passive
Annual energy consumption
193 kWh
Energy efficiency class (old)
A
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 21:58:00
Uk has collected 15 expert reviews for Philips 9000 series Ultra-Slim Smart LED TV 65PFL9708S/12 and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
trustedreviews.com
Updated:
2014-03-12 01:16:29
What is the Philips 65PFL9708S? The 4K revolution continues to gather pace. For hot on the heels of recent tests of 4K sets from Toshiba and LG , we're now staring down the UHD/4K debut of Philips. The 65PFL9708S is a 65-inch model equipped with Smart TV...
Good Excellent UHD/4K picture quality, Good audio quality, Ambilight works great on such a large TV...
Bad Picture settings need handling with great care, Philips' online service is second rate, Upscaled images look noisy using Philips presets...
Bottom line The 65PFL9708S is potentially the most important Philips TV for years. For by offering a high level of performance – so long as you're very careful with its settings – for the lowest price yet seen attached to a 65-inch UHD TV, it feels like just the sort...
90%
avforums.com
Updated:
2014-03-21 01:42:22
We've seen a number of 4K or Ultra High Definition (UHD) TVs so far, including models from Sony, Samsung, LG and Panasonic. Now it's the turn of Philips, who announced their PFL9708 Ultra HD line-up at IFA in September. The PFL9708 comes in two screen siz...
Good Excellent colour and greyscale accuracy, Impressive video processing, Reference 3D performance, Excellent screen uniformity, Solid build quality, Comprehensive set of connections, Decent audio perforemance, Attractive price...
Bad Some minor banding, Occasional motion artefacts, Smart platform still limited...
80%
digitalspy.co.uk
Updated:
2014-09-06 01:46:59
Ultra-high definition, UHD, 4K ─ call it what you want. TV manufacturers are pushing into the new technology hard after 3D TV sales were a tad disappointing. This has resulted in increasingly affordable televisions that promise detail far beyond that of 1...
Bottom line 4K still has a long way to go in terms of the content it has on offer, but the choice of TVs capable of showing it just keep on growing. Philips has put out a TV set here with great 4K picture quality, but one that suffers in terms of its operation and s...
70%
avforums.com
Updated:
2014-08-09 10:30:25
We've seen a number of 4K or Ultra High Definition (UHD) TVs so far, including models from Sony, Samsung, LG and Panasonic. Now it's the turn of Philips, who announced their PFL9708 Ultra HD line-up at IFA in September. The PFL9708 comes in two screen siz...
Good Excellent colour and greyscale accuracy, Impressive video processing, Reference 3D performance, Excellent screen uniformity, Solid build quality, Comprehensive set of connections, Decent audio perforemance, Attractive price...
Bad Some minor banding, Occasional motion artefacts, Smart platform still limited...
Bottom line The Philips 65PFL9708 is a very welcome addition to the ranks of new 4K Ultra HD TVs on the market. It's design might seem rather pedestrian but in all honesty we prefer the simple gun metal bezel and unfussy stand and it's good to see that it can swivel...
80%
trustedreviews.com
Updated:
2014-08-09 10:30:25
What is the Philips 65PFL9708S? The 4K revolution continues to gather pace. For hot on the heels of recent tests of 4K sets from Toshiba and LG , we're now staring down the UHD/4K debut of Philips. The 65PFL9708S is a 65-inch model equipped with Smart TV...
Good Excellent UHD/4K picture quality, Good audio quality, Ambilight works great on such a large TV...
Bad Picture settings need handling with great care, Philips' online service is second rate, Upscaled images look noisy using Philips presets...
Bottom line The 65PFL9708S is potentially the most important Philips TV for years. For by offering a high level of performance – so long as you're very careful with its settings – for the lowest price yet seen attached to a 65-inch UHD TV, it feels like just the sort...
90%
digitalspy.co.uk
Updated:
2014-09-06 01:46:59
Ultra-high definition, UHD, 4K ─ call it what you want. TV manufacturers are pushing into the new technology hard after 3D TV sales were a tad disappointing. This has resulted in increasingly affordable televisions that promise detail far beyond that of 1...
Bottom line 4K still has a long way to go in terms of the content it has on offer, but the choice of TVs capable of showing it just keep on growing.Philips has put out a TV set here with great 4K picture quality, but one that suffers in terms of its operation and set...
70%
Brand Image Product code Product Stock Price from
Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 65PUS7502/12 Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 65PUS7502/12
(show image)
65PUS7502/12 4K Ultra Slim TV powered by Android TV™ 65PUS7502/12
Country Distributor
United Kingdom 1 distributor(s)