location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iiyama TF1932MC 48.3 cm (19") 225 cd/m² Black Touchscreen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iiyama Check ‘iiyama’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TF1932MC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TF1932MC-1
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘iiyama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iiyama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35564
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points iiyama TF1932MC 48.3 cm (19") 225 cd/m² Black Touchscreen
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 48.3 cm (19") 1280 x 1024 pixels 225 cd/m²
  • - Touchscreen 5 ms
Long product name iiyama TF1932MC 48.3 cm (19") 225 cd/m² Black Touchscreen :
The long product name of iiyama TF1932MC 48.3 cm (19") 225 cd/m² Black Touchscreen. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19", TN, 225 cd/m2, 1280 x 1024, 5 : 4, VGA (D-Sub), DVI-D, USB 2.0
More>>>
iiyama TF1932MC 48.3 cm (19") 225 cd/m² Black Touchscreen:
The official description of iiyama TF1932MC 48.3 cm (19") 225 cd/m² Black Touchscreen as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ProLite TF1932MC 19" multi-touch screen is based on projective capacitive technology which thanks to a glass overlay covering the screen guarantees high durability, scratch-resistance and perfect picture performance. The touch function remains unaffected even if the glass is scratched. The screen is IP54 rated which means it is dust and water resistant. For ease of installation in any environment the ProLite TF1932MC comes equipped with external mounting brackets making it an ideal solution for kiosk integrators and Instore Retail.

Short summary description iiyama TF1932MC 48.3 cm (19") 225 cd/m² Black Touchscreen:
This short summary of the iiyama TF1932MC 48.3 cm (19") 225 cd/m² Black Touchscreen data-sheet is auto-generated and uses the product title and the first six key specs.

iiyama TF1932MC, 48.3 cm (19"), 1280 x 1024 pixels

Long summary description iiyama TF1932MC 48.3 cm (19") 225 cd/m² Black Touchscreen:
This is an auto-generated long summary of iiyama TF1932MC 48.3 cm (19") 225 cd/m² Black Touchscreen based on the first three specs of the first five spec groups.

iiyama TF1932MC. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Display brightness: 225 cd/m², Touchscreen. Product colour: Black

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
Display brightness *
225 cd/m²
Touchscreen *
Yes
Touchscreen technology
Capacitive
Response time
5 ms
Contrast ratio (typical)
1000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours
16.78 million colours
Pixel pitch
0.294 x 0.294 mm
Horizontal scan range
31.4 - 80 kHz
Vertical scan range
56 - 75 Hz
Ports & interfaces
DVI port *
Yes
DVI-D ports quantity
1
Design
Product colour *
Black
Screen shape
Flat
Panel mounting interface
100 x 100 mm
Performance
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
25 W
Computer system
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Features
Wall mountable
Yes
Other features
Aspect ratio
5:4
Display
TN+Film
Power consumption (PowerSave)
2 W
Display viewable area (HxV)
301.1 x 376.5 mm
Height (without stand)
360.5 mm
Weight (without stand)
5.8 kg
Depth (without stand)
58.5 mm