location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PerfectCare Pure GC004/00 Anti-scale cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PerfectCare Pure
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PerfectCare Pure GC004/00 Anti-scale cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC004/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103645143 show
Category:
Accessories used for ironing such as water spray cans, clothes hangers and ironing boards.
Ironing Accessories Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 217709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Aug 2024 21:54:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Mar 2021
Product end of life date
Philips GC004/00 user manual (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips PerfectCare Pure GC004/00 Anti-scale cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 months of ironing
  • - 5-year warranty
  • - 99% calc-free
  • - Anti-calc replacement light
  • - Increase lifetime by 5 times
  • - Pure Steam Anti-scale cartridge
Long product name Philips PerfectCare Pure GC004/00 Anti-scale cartridge :
The long product name of Philips PerfectCare Pure GC004/00 Anti-scale cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips PerfectCare Pure Anti-scale cartridge
More>>>
Philips PerfectCare Pure GC004/00 Anti-scale cartridge:
The official description of Philips PerfectCare Pure GC004/00 Anti-scale cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

99% calc free, increase the lifetime by 5 times


Pure steam anti-scale cartridge*
Pure Steam Anti-scale cartridge is suitable for PerfectCare Pure steam generators equipped with Pure Steam technology. It eliminates 99% of limescale and increases product lifetime x 5.

Short summary description Philips PerfectCare Pure GC004/00 Anti-scale cartridge:
This short summary of the Philips PerfectCare Pure GC004/00 Anti-scale cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PerfectCare Pure GC004/00 Anti-scale cartridge, 68 mm, 54 mm, 94 mm, 190 g, 150 mm, 120 mm

Long summary description Philips PerfectCare Pure GC004/00 Anti-scale cartridge:
This is an auto-generated long summary of Philips PerfectCare Pure GC004/00 Anti-scale cartridge based on the first three specs of the first five spec groups.

Philips PerfectCare Pure GC004/00 Anti-scale cartridge. Width: 68 mm, Depth: 54 mm, Height: 94 mm

3 months of ironing
3 months of ironing

The lifetime of your cartridge depends on the water hardness where you live and the number of hours you spend ironing per week. On average, 1 cartridge provides 3 months of ironing time.

5-year warranty against scale
5-year warranty against scale

The Pure Steam Anti-scale cartridge will efficiently protect your PerfectCare Pure against any scale damage. Your appliance is guaranteed against scale for 5 years.

99% calc-free with Pure Steam Anti-scale cartridge
99% calc-free with Pure Steam Anti-scale cartridge

The PureSteam anti-scale cartridge filters 99% of scale from tap water. It ensures a consistent flow of steam and prevents calc residues on clothes.

Replace the cartridge when your appliance warns you
Replace the cartridge when your appliance warns you

PerfectCare Pure warns you when the Pure Steam Anti-scale cartridge needs to be replaced. The anti-calc replacement light starts flashing, and your appliance starts beeping and then stops to prevent you from damaging it and getting dirt on your clothes. To continue using your appliance under the best conditions, you can either use demineralised water while keeping the old cartridge inside, or replace it with a new Pure Steam Anti-scale cartridge.

Increase lifetime by 5 times
Increase lifetime by 5 times

It prevents any scale damage to your appliance and increase the lifetime of your appliance by 5 times.

Weight & dimensions
Width
68 mm
Depth
54 mm
Height
94 mm
Weight & dimensions
Weight
190 g
Package width
150 mm
Package depth
120 mm
Package height
110 mm
Country Distributor
Deutschland 1 distributor(s)
Disclaimer Philips PerfectCare Pure GC004/00 Anti-scale cartridge:
Disclaimer

It is possible that the product looks darker and is wetter than on the package picture as it has been pre-treated with demineralised water to ensure the best performance.