Philips logo

Philips PerfectCare Pure GC002/00 Anti-scale cartridge

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
291455
Info modified on:
13 Sept 2024, 20:28:01
Bullet Points Philips PerfectCare Pure GC002/00 Anti-scale cartridge:
  • - 3 months of ironing
  • - 5-year warranty
  • - 99% calc-free
  • - Anti-calc replacement light
  • - Increase lifetime by 5 times
  • - Pure Steam Anti-scale cartridge
Long product name Philips PerfectCare Pure GC002/00 Anti-scale cartridge:

Philips PerfectCare Pure Anti-scale cartridge

Philips PerfectCare Pure GC002/00 Anti-scale cartridge:

99% calc free, increase the lifetime by 5 times


Pure steam anti-scale cartridge*
The Pure Steam Anti-scale cartridge is suitable for PerfectCare Pure steam generators equipped with Pure Steam technology. It will eliminate 99% of calc and increase life by 5 times

Short summary description Philips PerfectCare Pure GC002/00 Anti-scale cartridge:

Philips PerfectCare Pure GC002/00 Anti-scale cartridge, Iron anti-scale cartridge, Beige, Transparent, PerfectCare Pure, 94 mm, 54 mm, 68 mm

Long summary description Philips PerfectCare Pure GC002/00 Anti-scale cartridge:

Philips PerfectCare Pure GC002/00 Anti-scale cartridge. Type: Iron anti-scale cartridge, Product colour: Beige, Transparent, Compatible products: PerfectCare Pure. Width: 94 mm, Depth: 54 mm, Height: 68 mm. Package width: 110 mm, Package depth: 80 mm, Package height: 120 mm. Quantity per pack: 2 pc(s). Dimensions (W x D x H): 9.4 x 5.4 x 6.8 cm

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer Philips PerfectCare Pure GC002/00 Anti-scale cartridge GC002/00:
It is possible that the product looks darker and is wetter than on the package picture as it has been pre-treated with demineralised water to ensure the best performance.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.